EN
  • EN
  • DE

TM4C1236D5PMI

Part No TM4C1236D5PMI
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series Tiva™ C
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 49
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 24K x 8
Supply Voltage - Operating 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C1236
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names TEXTISTM4C1236D5PMI,-296-35823,-TM4C1236D5PMI-ND,296-35823,-296-35823-ND,2156-TM4C1236D5PMI-TI
Standard Package 160
Win Source Part Number 1009131-TM4C1236D5PMI
Ultra Librarian 3D Model Ultra Librarian TM4C1236D5PMI CAD Model

Description

Product Overview: TM4C1236D5PMI by Texas Instruments

The TM4C1236D5PMI microcontroller is a high-performance ARM Cortex-M4F based MCU from Texas Instruments, designed to meet the rigorous demands of modern embedded systems. This microcontroller is part of the Tiva™ C Series, which is renowned for its robust performance, connectivity features, and power efficiency. With a 32-bit processing core that can run at up to 80 MHz, the TM4C1236D5PMI is an ideal choice for industrial control, automotive applications, home automation, and various other sophisticated real-time applications.

Key Features:

  • Core: ARM Cortex-M4F with floating-point unit and a maximum speed of 80 MHz.
  • Memory: Equipped with 256KB Flash memory and 32KB SRAM, providing ample space for complex applications and algorithms.
  • GPIO: Offers a rich set of I/O options with 43 multipurpose GPIO pins that support a variety of peripheral functions.
  • Connectivity: Features a range of communication interfaces, including I2C, SPI, UARTs, USB, CAN, and more for versatile connectivity options.
  • Timers: Advanced timer modules including six 32-bit and six 16-bit timers, as well as PWM outputs for precise control over timing-related tasks.
  • Analog: Integrated with 12-bit ADCs, analog comparators, and a temperature sensor, facilitating accurate analog signal processing.
  • Power Management: Sophisticated power management system with integrated brown-out reset, power-on reset, and power-down modes for efficient energy usage.
  • Package: Available in a compact 64-pin LQFP package, ideal for space-constrained applications.

Applications:

The versatility of the TM4C1236D5PMI microcontroller makes it suitable for a wide range of applications. It excels in scenarios that require real-time processing, such as motor control, system monitoring, and sensor data acquisition. Additionally, its connectivity options make it perfect for IoT devices, point-of-sale systems, and networked communication modules.

Support and Resources:

Texas Instruments provides extensive support for the TM4C1236D5PMI with comprehensive technical documentation, development tools, and software libraries to streamline the development process. The TI community and support forums are also available for troubleshooting and discussion, ensuring developers have the resources needed to successfully implement this microcontroller in their designs.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6876 $58.1256
13+ $7.9488 $103.3344
20+ $7.7004 $154.0080
27+ $7.4520 $201.2040
35+ $7.2036 $252.1260
47+ $6.4584 $303.5448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess