EN
  • EN
  • DE

SPC564B74L7B9ECX

Part No SPC564B74L7B9ECX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP  /  e200z4d series Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tape & Reel
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 497-SPC564B74L7B9ECXDKR,497-SPC564B74L7B9ECXTR,497-SPC564B74L7B9ECXCT,SPC564B74L7B9ECX-ND
Standard Package 500
Win Source Part Number 1178474-SPC564B74L7B9ECX
Ultra Librarian 3D Model Ultra Librarian SPC564B74L7B9ECX CAD Model

Description

SPC564B74L7B9ECX Microcontroller by STMicroelectronics

The SPC564B74L7B9ECX is a cutting-edge microcontroller produced by STMicroelectronics, tailored for automotive applications that demand high levels of performance and reliability. This device is part of the 32-bit Power Architecture family, which is renowned for its exceptional processing capabilities and efficiency in handling complex computations and control tasks.

At the heart of the SPC564B74L7B9ECX lies a powerful dual-core architecture, capable of operating at speeds up to 120 MHz. This robust processing power is complemented by a rich set of features designed to meet the stringent requirements of automotive control units, such as engine management systems, transmission control, and advanced driver-assistance systems (ADAS).

The microcontroller is equipped with 4 MB of flash memory, providing ample space for sophisticated software algorithms and application code. Additionally, it offers 384 KB of RAM, ensuring smooth and efficient data processing and multitasking capabilities. The inclusion of a Memory Protection Unit (MPU) enhances the system's safety by preventing unauthorized memory access, thus maintaining the integrity and security of the application.

Connectivity and communication are crucial in automotive systems, and the SPC564B74L7B9ECX excels in this area. It includes multiple communication interfaces such as CAN, LIN, and FlexRay, enabling seamless integration with other components within the vehicle's network. The presence of multiple General-Purpose I/Os (GPIOs) and an Enhanced Modular I/O System (eMIOS) allows for versatile control over peripherals and custom functionality.

For applications that require real-time performance, the microcontroller features an advanced Real-Time Clock (RTC), along with a set of sophisticated timers and watchdogs to ensure system responsiveness and reliability. Safety is further bolstered by the inclusion of a state-of-the-art Error Correction Code (ECC) on both flash and RAM, which detects and corrects memory errors on-the-fly.

Designed with the automotive environment in mind, the SPC564B74L7B9ECX is engineered to withstand extreme temperatures and harsh conditions, ensuring consistent performance throughout the vehicle's lifespan. Its robust design, coupled with STMicroelectronics' commitment to quality, makes this microcontroller an excellent choice for developers looking to create advanced, reliable automotive systems.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess