EN
  • EN
  • DE

SPC564L54L3BCFQR

Part No SPC564L54L3BCFQR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP  /  e200z4d series Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC564
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263474-SPC564L54L3BCFQR
Ultra Librarian 3D Model Ultra Librarian SPC564L54L3BCFQR CAD Model

Description

The SPC564L54L3BCFQR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of STMicroelectronics' 32-bit Power Architecture® family, offering high-performance computing capabilities combined with enhanced memory options and a range of peripheral interfaces.

Key Features

  • Core: The SPC564L54L3BCFQR is built around a 32-bit Power Architecture® core, providing a robust platform for complex computations and control tasks.
  • Clock Speed: With a maximum clock speed of up to 120 MHz, it delivers swift processing for real-time operations and control systems.
  • Memory: It comes equipped with 4 MB of flash memory and 256 KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer System: The MCU includes a comprehensive set of timers, including PWM modules for motor control and timing applications.
  • Connectivity: Multiple communication interfaces are available, such as CAN, LIN, and Ethernet, facilitating easy integration into various communication networks.
  • Analog Interfaces: Integrated analog-to-digital converters (ADCs) enable the MCU to interface with analog sensors and transducers, crucial for data acquisition and monitoring tasks.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for harsh environments.
  • Package: Housed in a 144-pin LQFP package, the SPC564L54L3BCFQR is designed for space-constrained applications while still providing a rich set of I/O options.

Applications

The SPC564L54L3BCFQR is ideal for a variety of applications, particularly in the automotive sector, where reliability and performance are non-negotiable. It's well-suited for engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS). In the industrial domain, it can be utilized for automation control systems, robotics, and other sophisticated control applications.

Conclusion

Overall, the SPC564L54L3BCFQR from STMicroelectronics is a robust and versatile microcontroller that offers a balance of performance, memory, and peripheral integration to meet the needs of advanced embedded systems. Its robust design and rich feature set make it an excellent choice for developers looking to create reliable and high-performing applications in the automotive and industrial sectors.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess