EN
  • EN
  • DE

SPC564L60L5CCFQR

Part No SPC564L60L5CCFQR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP  /  e200z4d series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Core Processor e200z4d
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC564
Standard Package 500
REACH Status REACH Unaffected
Win Source Part Number 1263473-SPC564L60L5CCFQR
Ultra Librarian 3D Model Ultra Librarian SPC564L60L5CCFQR CAD Model

Description

STMicroelectronics SPC564L60L5CCFQR Microcontroller

The SPC564L60L5CCFQR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is part of the SPC56 32-bit Power Architecture® family, known for its robust performance, versatility, and reliability.

Key Features:

  • Core: The MCU is built on the Power Architecture® core technology, featuring a dual-core configuration that includes one e200z4d core and one e200z0h core. This dual-core setup is optimized for enhanced performance and efficiency, ensuring smooth operation even in complex, real-time computing tasks.
  • Memory: It boasts a substantial memory capacity, including up to 1MB of flash memory for program storage and 64KB of RAM for efficient data processing. The flash memory is designed for high-speed read operations and endurance, making it suitable for applications that require frequent data updates.
  • Timers and Communication Interfaces: The SPC564L60L5CCFQR comes equipped with a variety of timers and communication interfaces. These include multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) interfaces, and DSPI (Deserial Serial Peripheral Interface) modules, which facilitate seamless integration with other components in a system and support a broad range of communication protocols.
  • Advanced Control: With its advanced PWM (Pulse Width Modulation) units, the MCU can manage complex motor control algorithms, making it an ideal choice for automotive powertrain systems, body control modules, and advanced driver-assistance systems (ADAS).
  • Security and Safety: The device includes features that prioritize security and safety, such as a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and a built-in hardware watchdog timer, which are essential for automotive and industrial applications where data integrity and system stability are critical.

Applications:

The SPC564L60L5CCFQR microcontroller is tailored for a wide range of applications, especially within the automotive sector. Its robust feature set makes it an excellent choice for engine management systems, transmission control, chassis and safety systems, as well as for industrial control systems that require high levels of processing power and real-time responsiveness.

In summary, the SPC564L60L5CCFQR from STMicroelectronics is a highly capable MCU that delivers exceptional performance, comprehensive communication capabilities, and advanced safety features, making it a top contender for developers and engineers in the automotive and industrial sectors.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess