EN
  • EN
  • DE

SPC56AP60L5CEFBY

Part No SPC56AP60L5CEFBY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 80K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 26x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC56
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263511-SPC56AP60L5CEFBY
Ultra Librarian 3D Model Ultra Librarian SPC56AP60L5CEFBY CAD Model

Description

STMicroelectronics SPC56AP60L5CEFBY Microcontroller

The SPC56AP60L5CEFBY is a high-performance automotive microcontroller designed by STMicroelectronics, tailored for advanced applications in modern vehicles. This microcontroller is part of the SPC56AP line, which is known for its robust architecture, aimed at providing reliable operation under the demanding conditions of automotive environments.

Key Features:

  • Core: The device is built around a powerful 32-bit Power Architecture core, operating at a frequency of up to 120MHz. This core provides the computational power necessary for complex algorithms and control tasks.
  • Memory: It comes equipped with 1MB of flash memory and 64KB of RAM, ensuring ample space for application code and data storage. The flash memory is designed for endurance and reliability, with features such as Error Correction Code (ECC) to protect against data corruption.
  • Advanced Timer: The microcontroller includes a rich set of timers, including Motor Control and General Purpose Timers, which are essential for managing time-critical tasks and PWM generation for motor control applications.
  • Communication Interfaces: With multiple communication interfaces such as CAN, LIN, and FlexRay, the SPC56AP60L5CEFBY ensures seamless connectivity within the vehicle's network, facilitating data exchange between different electronic control units (ECUs).
  • Analog-to-Digital Converter (ADC): The integrated high-resolution ADCs provide accurate analog signal conversion, which is crucial for sensor data processing and real-time decision-making.
  • Temperature Range: The device operates over a wide temperature range, from -40°C to +125°C, suitable for under-hood applications.
  • Package: It is available in a LQFP144 package, which is designed for space-constrained applications while providing enough I/O pins for complex functionalities.

Applications:

The SPC56AP60L5CEFBY is ideal for a variety of automotive applications, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and rich feature set make it a preferred choice for automotive engineers looking to develop sophisticated and reliable automotive systems.

Overall, the SPC56AP60L5CEFBY by STMicroelectronics represents a blend of performance, memory capacity, and advanced peripherals, all integrated into a single chip designed to meet the stringent requirements of the automotive industry.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess