EN
  • EN
  • DE

SPC56EL60L3CBFSR

Part No SPC56EL60L3CBFSR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Package Tray
Product Status Active
Core Processor e200z4d
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1379968-SPC56EL60L3CBFSR
Ultra Librarian 3D Model Ultra Librarian SPC56EL60L3CBFSR CAD Model

Description

Product Overview: SPC56EL60L3CBFSR by STMicroelectronics

The SPC56EL60L3CBFSR is a high-performance automotive microcontroller unit (MCU) designed by STMicroelectronics, catering to the demanding requirements of modern vehicle electronics. This product is part of the SPC56EL series, which is renowned for its robust performance and integration features that facilitate complex automotive applications such as engine management, transmission control, and advanced driver assistance systems (ADAS).

Key Features

  • Core: The MCU is built around a 32-bit Power Architecture® with a CPU frequency of up to 120 MHz, providing the computational power required for real-time processing in automotive applications.
  • Memory: It is equipped with a generous memory profile, featuring 1.5MB of flash memory for program storage and 64KB of RAM for data handling, ensuring sufficient space for complex software stacks and algorithms.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, the SPC56EL60L3CBFSR is designed to withstand the harsh conditions of the automotive environment.
  • Communication Interfaces: It boasts a variety of communication interfaces, including CAN, LIN, and FlexRay, allowing for versatile connectivity options within the vehicle's network.
  • Advanced Timer Units: The MCU contains advanced timer units that support motor control and other time-sensitive tasks, which is critical for applications like electronic power steering and brake control systems.
  • Analog-to-Digital Converters (ADCs): Multiple 12-bit ADCs are integrated to provide accurate analog signal measurements, which are essential for sensor data acquisition.
  • Package: The device is available in a LQFP144 package, ensuring compatibility with standard PCB manufacturing processes and ease of integration into automotive systems.

Reliability and Safety

The SPC56EL60L3CBFSR is designed with a focus on reliability and safety, incorporating features such as Error Correction Code (ECC) on both flash and RAM, and a Memory Protection Unit (MPU) to enhance system integrity. It also supports the ISO 26262 functional safety standard, making it suitable for safety-critical applications.

Development Support

STMicroelectronics provides extensive support for the SPC56EL60L3CBFSR through its comprehensive development ecosystem, including software libraries, development tools, and evaluation boards. This support helps to reduce development time and allows engineers to focus on creating innovative automotive solutions.

In summary, the SPC56EL60L3CBFSR is a sophisticated MCU that offers a blend of performance, memory capacity, and safety features, making it an ideal choice for the automotive industry's next-generation electronic systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7667 $74.3001
6+ $20.3215 $121.9290
9+ $19.6864 $177.1776
13+ $19.0514 $247.6682
16+ $18.4162 $294.6592
21+ $16.5112 $346.7352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess