EN
  • EN
  • DE

SPC56EL70L3CBFSR

Part No SPC56EL70L3CBFSR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP / e200z4d series Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Package Tray
Core Processor e200z4d
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC56
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263455-SPC56EL70L3CBFSR
Ultra Librarian 3D Model Ultra Librarian SPC56EL70L3CBFSR CAD Model

Description

Product Overview: SPC56EL70L3CBFSR by STMicroelectronics

The SPC56EL70L3CBFSR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This high-performance MCU is part of the SPC56EL family, which is renowned for its exceptional processing capabilities and robust feature set, tailored to enhance system functionality and reliability.

Built on Power Architecture technology, the SPC56EL70L3CBFSR boasts a 32-bit CPU that operates at a frequency of up to 120 MHz. This powerful core allows for swift data processing and real-time execution of complex tasks. The device comes with a substantial 1.5 MB of flash memory, providing ample space for application code and data storage, alongside 64 KB of RAM to support efficient runtime operations.

The MCU is equipped with a diverse range of peripherals, including multiple CAN interfaces, LIN interfaces, and a FlexRay controller, making it an ideal choice for networking within automotive control units. It also features an advanced DMA controller, numerous timers, and ADCs, which facilitate precise control and measurement tasks. The inclusion of a cryptographic services engine ensures secure data communication, a crucial aspect for modern automotive systems.

The SPC56EL70L3CBFSR is designed to operate in harsh environments. It can withstand temperatures ranging from -40°C to 150°C, ensuring reliability and performance under extreme conditions. Its LQFP176 packaging makes it compact and suitable for space-constrained applications, while still providing enough pins for comprehensive connectivity.

Safety is a paramount concern in automotive applications, and the SPC56EL70L3CBFSR addresses this with its compliance to the ISO 26262 standard, which is a testament to its ability to meet stringent automotive safety requirements. Additionally, the device includes features like error correction codes (ECC) on both flash and RAM, and a Memory Protection Unit (MPU) to prevent unauthorized memory access, further enhancing system integrity.

In summary, the SPC56EL70L3CBFSR from STMicroelectronics is a highly capable MCU that offers a blend of performance, memory capacity, and advanced features, making it a go-to choice for developers seeking to create sophisticated and secure automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess