EN
  • EN
  • DE

SPC572L64F2BC6AR

Part No SPC572L64F2BC6AR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 80ETQFP  /  e200z2 series Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 80-eTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC572Lx
Package Tape & Reel
Core Processor e200z2
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, Ethernet, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 32K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-eTQFP (10x10)
Base Product Number SPC572
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-18330-6,497-18330-1,497-18330-2,SPC572L64F2BC6AR-ND
Standard Package 1,000
Win Source Part Number 1165398-SPC572L64F2BC6AR
Ultra Librarian 3D Model Ultra Librarian SPC572L64F2BC6AR CAD Model

Description

The SPC572L64F2BC6AR is a cutting-edge microcontroller produced by STMicroelectronics, a global leader in semiconductor solutions. This high-performance microcontroller is part of the SPC5 32-bit automotive microcontroller family, designed to meet the rigorous demands of modern automotive applications.

Built on the Power Architecture® embedded category, the SPC572L64F2BC6AR provides a robust platform for automotive developers. It operates at a core frequency of up to 80 MHz, delivering the computational power necessary for complex real-time processing tasks. The device features a 32-bit CPU core, which is complemented by 64KB of RAM and 2MB of flash memory, providing ample space for application code and data storage.

One of the standout features of this microcontroller is its advanced and flexible peripheral set, designed to interface with a wide range of sensors and actuators commonly used in automotive systems. The SPC572L64F2BC6AR offers multiple communication interfaces, including CAN, LIN, and UART, ensuring seamless integration with other components within a vehicle's electronic system.

Safety is a paramount concern in automotive applications, and the SPC572L64F2BC6AR addresses this with integrated safety features that comply with the ISO 26262 standard for functional safety in road vehicles. These features include a Memory Protection Unit (MPU), a watchdog timer, and Error Correction Code (ECC) on both RAM and flash memory to detect and correct errors on-the-fly.

The microcontroller is housed in a 176-pin LQFP package, which is designed for space-constrained applications while providing enough pinouts for extensive functionality. It is also characterized by a wide operating temperature range, making it suitable for the harsh environments typical in automotive applications.

Overall, the SPC572L64F2BC6AR from STMicroelectronics represents a robust, versatile, and safety-focused solution for automotive developers seeking to create advanced and reliable automotive systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0329 $64.1316
9+ $13.1552 $118.3968
14+ $12.7442 $178.4188
19+ $12.3331 $234.3289
25+ $11.9219 $298.0475
33+ $10.6886 $352.7238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess