EN
  • EN
  • DE

SPC584B70E3NDC0Y

Part No SPC584B70E3NDC0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100ETQFP  /  e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 4B-Line
Core Processor e200z420
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 64
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage - Operating 1.14V ~ 1.26V, 3V ~ 5.5V
Data Converters A/D 10b, 12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC584
Other Names 497-SPC584B70E3NDC0Y
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263432-SPC584B70E3NDC0Y
Ultra Librarian 3D Model Ultra Librarian SPC584B70E3NDC0Y CAD Model

Description

The SPC584B70E3NDC0Y is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for advanced automotive applications. This powerful MCU is part of the SPC58 4B Line of microcontrollers, which are designed to meet the rigorous demands of modern automotive electronics.

Key Features

  • Core: The product features a dual-core architecture with e200z4d Power Architecture technology, providing robust processing capabilities for multitasking and real-time applications.
  • Memory: It comes equipped with a 4MB Flash memory and 592KB RAM, ensuring ample space for complex applications and data handling.
  • Frequency: The MCU operates at a frequency of up to 180 MHz, delivering high-performance computing power for time-sensitive tasks.
  • Temperature Range: With an impressive operating temperature range from -40°C to 125°C, it is well-suited for the harsh environments often encountered in automotive contexts.

Connectivity and I/O

SPC584B70E3NDC0Y offers a variety of communication interfaces, including multiple CAN interfaces, LIN, and FlexRay, making it ideal for in-vehicle networking. Additionally, it provides numerous digital and analog I/O ports for interfacing with sensors, actuators, and other electronic components within the vehicle.

Safety and Reliability

Ensuring safety and reliability, this MCU integrates features that align with the ISO 26262 standard for automotive safety. It includes fault collection and control mechanisms, error correction code (ECC) protection on both Flash and RAM, and a built-in self-test (BIST) for detecting and managing potential failures.

Applications

Designed to power a range of automotive systems, the SPC584B70E3NDC0Y is suitable for applications such as engine management, transmission control, advanced driver assistance systems (ADAS), and body control modules. Its robust feature set ensures that automotive manufacturers can develop sophisticated and reliable systems for the vehicles of today and tomorrow.

Development Support

STMicroelectronics provides comprehensive development support for the SPC584B70E3NDC0Y, including software libraries, development tools, and evaluation boards. This support helps to streamline the development process, from initial prototyping to final production.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $667.3336 $667.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 312 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess