EN
  • EN
  • DE

SPC58EC80E7QMC0Y

Part No SPC58EC80E7QMC0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 176QFP  /  e200z420 series Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 176-eLQFP (24x24)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC58 C-Line, Chorus
Package Tray
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 64
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-eLQFP (24x24)
Base Product Number SPC58
Other Names 497-18479,SPC58EC80E7QMC0Y
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263332-SPC58EC80E7QMC0Y
Ultra Librarian 3D Model Ultra Librarian SPC58EC80E7QMC0Y CAD Model

Description

The SPC58EC80E7QMC0Y is a cutting-edge microcontroller produced by STMicroelectronics, tailored for the rigorous demands of automotive applications. This high-performance microcontroller is part of the SPC5 Chorus series, designed to deliver exceptional computational power and reliability required in modern vehicle electronics.

Key Features:

  • Core: The device features a powerful e200z4d dual-core Power Architecture, with each core running at speeds of up to 80 MHz, providing the computational muscle to handle complex tasks with ease.
  • Memory: It comes equipped with a generous 6MB of Flash memory and 768KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timer: A state-of-the-art Motor Control Timer for advanced motor control applications.
  • Connectivity: The microcontroller offers a range of communication interfaces, including multiple CAN interfaces with flexible data-rate (CAN FD) for in-vehicle networking, LIN, and Ethernet for connectivity.
  • Security: To address the growing concern for automotive cybersecurity, the SPC58EC80E7QMC0Y incorporates advanced security features such as a Hardware Security Module (HSM), providing secure boot, key storage, and cryptographic operations.
  • Temperature Range: With an extended temperature range, the microcontroller is built to operate reliably in the harsh conditions typical of automotive environments.

Applications:

The microcontroller's robust feature set makes it ideal for a variety of applications within the automotive sector, including engine management, transmission control, advanced driver assistance systems (ADAS), body control modules, and gateway modules.

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The SPC58EC80E7QMC0Y is manufactured to meet the stringent quality standards required for automotive-grade components, ensuring reliability and performance over the product's lifecycle.

Support and Resources:

Developers can take advantage of the extensive support and resources provided by STMicroelectronics, including development tools, software libraries, and application notes, to accelerate the design and development process for systems utilizing the SPC58EC80E7QMC0Y microcontroller.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,072.5007 $1,072.5007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess