EN
  • EN
  • DE

SPEAR320-2

Part No SPEAR320-2
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description IC MPU SPEAR 333MHZ 289LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 333MHz
Co-Processors/DSP Security; C3
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100 Mbps (3)
USB USB 2.0 + PHY (3)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C to 85°C (TC)
Security Features Cryptography
Case / Package 289-LFBGA
Additional Interfaces CAN, I2C, IrDA, Microwire, MMC/SDIO, SPI, UART
Win Source Part Number 037139-SPEAR320-2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPEAR320-2 CAD Model

Description

The SPEAR320-2 is a highly integrated embedded microprocessor from STMicroelectronics, designed to cater to a broad range of applications, including industrial automation, consumer electronics, and automotive systems. This advanced system-on-chip (SoC) is part of the SPEAr family, which stands for Structured Processor Enhanced Architecture, and it embodies the perfect blend of performance, flexibility, and energy efficiency.

Key Features

  • Processor Core: The SPEAR320-2 is built around a powerful ARM926EJ-S core, which operates at speeds up to 333 MHz, offering the computational power needed for complex tasks and multitasking.
  • Memory Support: It features a range of memory interfaces, including DDR2 and NAND flash, ensuring ample storage and fast data access capabilities for demanding applications.
  • Connectivity: With its rich set of peripherals, the SPEAR320-2 provides extensive connectivity options such as USB 2.0, Ethernet, and several serial communication interfaces, facilitating seamless integration into various system designs.
  • Graphics: The SoC includes an advanced graphics processing unit (GPU) that supports a wide array of display interfaces and enables the creation of visually rich user interfaces.
  • Audio: High-quality audio processing capabilities are built-in, making the SPEAR320-2 suitable for multimedia applications that require superior sound.

Applications

The versatility of the SPEAR320-2 allows it to be deployed across multiple sectors. In industrial settings, it can be used for control systems, human-machine interfaces (HMI), and networking equipment. Consumer electronics benefit from its multimedia processing power in devices like set-top boxes and smart appliances. Additionally, its robust design makes it suitable for in-vehicle infotainment systems and automotive control units.

Energy Efficiency and Reliability

STMicroelectronics has engineered the SPEAR320-2 with a focus on energy efficiency, ensuring that devices powered by this processor can maintain optimal performance while minimizing power consumption. Its reliability is backed by STMicroelectronics' commitment to quality, making it a trusted choice for mission-critical applications where uptime is paramount.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess