EN
  • EN
  • DE

ST10F271Z1Q3

Part No ST10F271Z1Q3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 144PQFP  /  ST10 series Microcontroller IC 16-Bit 64MHz 128KB (128K x 8) FLASH 144-PQFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tray
Product Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 64MHz
Connectivity CANbus, I²C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-BQFP
Supplier Device Package 144-PQFP (28x28)
Base Product Number ST10F
Standard Package 24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263314-ST10F271Z1Q3
Ultra Librarian 3D Model Ultra Librarian ST10F271Z1Q3 CAD Model

Description

ST10F271Z1Q3 - Microcontroller from STMicroelectronics

The ST10F271Z1Q3 is a high-performance 16-bit microcontroller from STMicroelectronics, designed for automotive and industrial control systems. This microcontroller is based on the ST10 core, which is a super-set of the industry-standard C166 family, ensuring robust performance and compatibility with a range of development tools and software.

Key Features:

  • High CPU Performance: With a maximum operating frequency of up to 40MHz, the ST10F271Z1Q3 delivers exceptional processing capabilities suitable for intensive applications.
  • Memory: It comes equipped with 832KB of Flash memory and 68KB of RAM, providing ample space for complex programs and data storage.
  • Advanced Peripherals: Includes a rich set of peripherals such as multiple 16-bit timers, PWM channels, two synchronous serial channels (SSC), and an 8-channel 10-bit A/D converter, enhancing its versatility in various applications.
  • Robust I/O Capabilities: With 111 General Purpose I/O pins, this microcontroller can handle multiple input and output operations, making it ideal for control-intensive tasks.
  • Embedded CAN Interface: The integrated CAN (Controller Area Network) interface facilitates communication in automotive and industrial networks, ensuring reliable data exchange with minimal wiring.

Applications:

The ST10F271Z1Q3 is particularly suitable for real-time control applications where high-speed processing and a wide range of I/O options are required. It is commonly used in:

  • Automotive engine management systems
  • Transmission control units
  • Industrial control systems
  • Robotics
  • Motor control applications

Design Support:

STMicroelectronics provides comprehensive support for the ST10F271Z1Q3, including development tools, software libraries, and documentation to streamline the design process. Developers can access a variety of resources such as application notes, reference designs, and technical support to ensure a successful implementation of this powerful microcontroller in their projects.

With its robust architecture, extensive memory, and flexible peripheral set, the ST10F271Z1Q3 stands as a formidable choice for engineers looking to develop advanced control systems requiring high-speed processing and multifaceted I/O configurations.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess