EN
  • EN
  • DE

ST10F273Z4Q3

Part No ST10F273Z4Q3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144PQFP  /  ST10 series Microcontroller IC 16-Bit 64MHz 512KB (512K x 8) FLASH 144-PQFP (28x28)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tray
Product Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 64MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-BQFP
Supplier Device Package 144-PQFP (28x28)
Base Product Number ST10F
Standard Package 24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263315-ST10F273Z4Q3
Ultra Librarian 3D Model Ultra Librarian ST10F273Z4Q3 CAD Model

Description

The ST10F273Z4Q3 is a high-performance microcontroller unit (MCU) produced by STMicroelectronics, designed for automotive and industrial applications where robust performance and reliability are paramount. This MCU is a part of the ST10 family, which is well-known for its state-of-the-art architecture, combining the benefits of CISC (Complex Instruction Set Computing) with the high-speed processing capabilities of RISC (Reduced Instruction Set Computing).

At the heart of the ST10F273Z4Q3 is a 16-bit CPU with a maximum operating frequency of up to 40 MHz, providing a perfect balance between processing power and power consumption. The device features 256 KB of on-chip Flash memory, which is ideal for storing complex application code and data, and 12 KB of RAM, allowing for efficient data manipulation and task management.

The MCU's extensive set of peripherals includes multiple timers, watchdog timers, and a versatile set of I/O ports that make it suitable for a wide range of control tasks. Additionally, it offers advanced interrupt capabilities and a PWM unit, which are crucial for real-time control applications such as motor control, automotive body electronics, and industrial automation systems.

The ST10F273Z4Q3 is equipped with an on-chip CAN interface, enabling robust communication in networked systems, which is a critical feature for automotive applications that require reliable data exchange between different electronic control units (ECUs). Furthermore, the device supports an array of serial communication interfaces, including UART, SPI, and I2C, providing excellent connectivity options for various peripheral devices.

Enhanced safety features include a Memory Protection Unit (MPU) that helps to prevent unauthorized access to memory regions, ensuring the integrity and security of the software running on the MCU. The ST10F273Z4Q3 also comes with an embedded voltage regulator and an oscillator watchdog, which contribute to the reliability of the system under fluctuating power conditions and ensure stable operation.

In summary, the ST10F273Z4Q3 from STMicroelectronics is a powerful and versatile MCU that meets the stringent requirements of automotive and industrial applications, offering a rich feature set and robust performance to tackle complex control tasks.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess