EN
  • EN
  • DE

ST1G3234BBJR

Part No ST1G3234BBJR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description 1-bit dual supply bus buffer level translator with A-side series resistor | IC TRNSLTR UNIDIR 5FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Translator Type Voltage Level
Channel Type Unidirectional
Channels per Circuit 1
Voltage - VCCA 1.4V ~ 3.6V
Voltage - VCCB 1.4V ~ 3.6V
Output Type Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Power-Off Protection
Mounting Style SMD
Manufacturer Package 5-WFBGA, FCBGA
Supplier Device Package 5-FlipChip
Family Part Number 1G3234
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1260150-ST1G3234BBJR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST1G3234BBJR CAD Model

Description

The ST1G3234BBJR from STMicroelectronics is a state-of-the-art, high-performance integrated circuit designed for a wide range of applications. This product is part of STMicroelectronics' commitment to providing advanced electronic components that meet the needs of modern technology demands.

This device is a low-voltage, single-supply dual SPDT (Single Pole Double Throw) switch, which is characterized by its high-speed operation and low power consumption. It is particularly suitable for portable applications due to its compact size and efficient power management. The ST1G3234BBJR operates over a broad voltage range, making it versatile for various low-voltage applications.

The ST1G3234BBJR boasts an impressive set of features that include high-speed switching capabilities, with a typical break-before-make interval of only 0.5ns. This ensures minimal signal interruption during state changes, which is crucial for high-speed data and signal processing applications. Furthermore, the device has low on-state resistance, typically around 5 ohms, which minimizes signal attenuation and preserves signal integrity.

In addition to its performance attributes, the ST1G3234BBJR is designed with reliability in mind. It features ESD protection, which safeguards the device against electrostatic discharge events, thereby enhancing its durability and lifespan in harsh environments. The device is also compliant with the RoHS directive, which means it is manufactured without the use of hazardous substances, making it environmentally friendly and suitable for use in a wide range of consumer electronics.

STMicroelectronics has packaged the ST1G3234BBJR in a compact, surface-mount package that is easy to integrate into various PCB designs. This makes it an ideal choice for designers looking to incorporate a high-quality switch into their systems without compromising on space or performance.

Overall, the ST1G3234BBJR is a testament to STMicroelectronics' innovation and dedication to providing advanced electronic solutions. Its combination of speed, efficiency, and reliability makes it a top contender for designers who require a high-quality dual SPDT switch for their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess