EN
  • EN
  • DE

TP3071N-G

Part No TP3071N-G
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Engineering Project Manager | IC CODEC FILTER PCM 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type PCM, Filter
Data Interface PCM Audio Interface
Number of ADCs / DACs 1 / 1
Sigma Delta No
Supply Voltage , Analog 4.75V ~ 5.25V
Supply Voltage , Digital 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Family Part Number TP3071
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1271721-TP3071N-G
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3071N-G CAD Model

Description

The TP3071N-G is a versatile voice interface codec from Texas Instruments designed for telecommunication applications that require high-quality voice analog-to-digital and digital-to-analog conversion. This integrated circuit is part of the TP3070 family of Enhanced Serial Interface (ESI) codecs which are optimized for digital switching and multiplexing equipment, as well as for digital PBXs and ISDN applications.

Key Features

  • Integrated Filters: The TP3071N-G includes on-chip filtering which eliminates the need for external filters. It has a transmit band-pass filter and a receive low-pass filter that provide the necessary voice band filtering for telephony applications.
  • Serial Interface: It features an Enhanced Serial Interface that allows for easy connection to digital signal processors and microcontrollers, making it a convenient choice for complex digital systems.
  • Programmable Gain: The device offers programmable gain or attenuation to both the receive and transmit paths, which means it can be adjusted to match the levels required for a variety of system designs.
  • Power Efficiency: Designed with power efficiency in mind, the TP3071N-G operates on a single 5V power supply, minimizing power consumption for energy-sensitive applications.

Applications

The TP3071N-G is suitable for a wide range of voice processing applications, including:

  • Telecommunication Switching Systems
  • Private Branch Exchanges (PBX)
  • Integrated Services Digital Network (ISDN) Equipment
  • Channel Bank Equipment
  • Voice Over IP (VoIP) Interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TP3071N-G is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in the most demanding environments. With Texas Instruments' reputation for excellence, users can trust the TP3071N-G for their critical voice interface applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6339 $58.1695
11+ $9.5458 $105.0038
17+ $9.2475 $157.2075
23+ $8.9492 $205.8316
29+ $8.6509 $250.8761
39+ $7.7560 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess