The ST2310HI is a high voltage, fast-switching NPN power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to address a wide range of applications requiring high voltage capability, such as lighting solutions, switching regulators, and power management systems.
Key Features
- High Voltage Capability: The ST2310HI can handle high voltage operations, with a collector-emitter voltage (Vceo) of up to 1500V, making it suitable for various applications that require high voltage levels.
- Fast Switching Speed: This transistor is designed for fast switching, which enables efficient operation in circuits that need to switch on and off rapidly.
- High Reliability: Built with STMicroelectronics' advanced technology, the ST2310HI ensures high reliability and performance stability.
- Low Saturation Voltage: The low collector-emitter saturation voltage reduces power dissipation and improves efficiency.
- High Ruggedness: Its rugged design allows it to withstand harsh operating conditions, making it suitable for industrial and commercial applications.
Applications
The ST2310HI is a versatile component that can be used in a variety of electronic applications, including:
- Electronic Ballasts for Fluorescent Lighting
- Switching Regulators
- Power Supplies
- Motor Control Circuits
- High Voltage Inverters
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
1500V
Collector Current (Ic)
15A
Power Dissipation (Pc)
130W
Configuration
Single
With its robust design and high-performance characteristics, the ST2310HI from STMicroelectronics is an excellent choice for designers looking to incorporate a reliable high-voltage transistor into their electronic designs.