EN
  • EN
  • DE

ST232ACWR

Part No ST232ACWR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description VERY HIGHSPEED, ULTRA LOWPOWERCONSUMPTION 5V POWERED RS-232 DRIVERS AND RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260209-ST232ACWR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian ST232ACWR CAD Model

Description

The ST232ACWR is a robust RS-232 transceiver from the renowned semiconductor manufacturer STMicroelectronics. This device is designed to provide bidirectional communication capabilities for serial data exchange between a host and peripheral devices. It is an essential component in various applications that require a reliable interface for data transmission following the RS-232 protocol.

Key Features

  • Data Rate: Capable of operating at data rates up to 120 kbps, the ST232ACWR ensures swift and efficient data transfer for a wide range of applications.
  • Electrostatic Discharge (ESD) Protection: Built with ESD protection, this transceiver can withstand electrostatic discharges, enhancing the durability and reliability of the product in harsh environments.
  • Low Power Consumption: The device operates with a low power supply, ranging from 4.5V to 5.5V, making it suitable for power-sensitive designs.
  • Dual Charge Pump: The integrated dual charge pump circuitry allows the ST232ACWR to deliver true RS-232 voltage levels using a single 5V power supply, eliminating the need for additional voltage sources.
  • Interface Ports: It features two drivers and two receivers, offering flexibility in connecting multiple devices.

Applications

The ST232ACWR is widely used in a variety of applications that require a reliable serial communication interface. Some common applications include:

  • Point of Sale (POS) terminals
  • Computerized numerical control (CNC) machines
  • Networking equipment
  • Data acquisition systems
  • Modems and other telecommunications devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the ST232ACWR is no exception. This product is manufactured to meet high standards, ensuring consistent performance and reliability. It is available in a wide temperature range, making it suitable for industrial applications.

Package Information

The ST232ACWR comes in a compact 16-pin wide-body SOIC package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Advanced Micro Devices
Need more? Email Us
Atmel
Lowest to $8.5447
Texas Instruments
Lowest to $4.5685
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Renesas Electronics America
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess