EN
  • EN
  • DE

ST2408HI

Part No ST2408HI
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 600V 12A ISOWATT218
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 12A
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Max Vce (sat) 3V @ 2A, 8A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 6 @ 8A, 5V
Maximum Power Dissipation 55W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package ISOWATT-218
Win Source Part Number 212183-ST2408HI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST2408HI CAD Model

Description

ST2408HI Transistor

The ST2408HI is a robust and high-performance NPN power transistor designed by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This transistor is engineered to handle high voltage and fast-switching operations, making it an ideal choice for a variety of power applications.

Key Features

  • High Voltage Capability: The ST2408HI can withstand voltages up to 800V, providing a wide safety margin for applications that experience voltage surges.
  • High Speed Switching: With its fast-switching capabilities, this transistor is suitable for high-frequency operations, enhancing the efficiency of electronic circuits.
  • High Current Rating: It can handle a continuous collector current of up to 16A, making it capable of driving high-power loads.
  • Low Saturation Voltage: The low collector-emitter saturation voltage reduces on-state power dissipation, improving overall thermal performance.

Applications

The ST2408HI is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Motor control circuits
  • Lighting systems
  • Power inverters
  • Electronic ballasts for fluorescent lighting

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 800V Collector Current (I<sub>C) 16A Power Dissipation (P<sub>D) 125W Configuration Single

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The ST2408HI is no exception, and it is built to meet the stringent requirements of industrial and consumer electronic devices. With its excellent reliability and performance, it is a preferred choice for designers and engineers across various industries.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4276 $57.8484
22+ $5.2737 $116.0214
34+ $5.1086 $173.6924
47+ $4.9446 $232.3962
61+ $4.7794 $291.5434
81+ $4.2851 $347.0931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess