EN
  • EN
  • DE

ST24C04FM1TR

Part No ST24C04FM1TR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986195-ST24C04FM1TR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST24C04FM1TR CAD Model

Description

The ST24C04FM1TR is a high-performance, 4-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer STMicroelectronics. This product is part of ST's serial EEPROM family and is designed for a wide range of applications that require data storage that is both reliable and flexible.

Key Features

  • Memory Size: 4 Kbits (512 x 8)
  • Interface Type: I²C (2-wire)
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a wide range of power supply conditions.
  • Write Cycle Time: Fast write cycle time of 5 ms (typical), which allows for quick data updates and minimal system downtime.
  • Endurance: High cycling endurance of 1 million write cycles and data retention of 40 years, ensuring data stability over a long period.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: Available in a RoHS-compliant and Halogen-free SO8 package, catering to environmentally conscious applications.

Applications

The ST24C04FM1TR EEPROM is ideal for a multitude of applications that require low-power and reliable non-volatile memory storage. It is commonly used in:

  • Consumer electronics such as personal computers, audio devices, and gaming consoles
  • Industrial controls and automation systems
  • Medical devices that require data logging or calibration information storage
  • Automotive systems where data integrity and endurance are critical
  • Telecommunication systems for storing configuration and user data

Advantages

The ST24C04FM1TR offers several advantages to designers and engineers. Its low-power consumption helps in extending battery life in portable devices. The device's robust endurance and data retention capabilities ensure the longevity of data without the need for frequent updates or replacements. Its wide voltage range and temperature stability make it versatile for a variety of applications, while the simple I²C interface ensures ease of integration into existing systems.

You May Also Be Interested in

Infineon Technologies
Platform & Personal Sec
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
STMicroelectronics
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
Shindengen
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Samsung
Lowest to $12.5133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention