EN
  • EN
  • DE

ST25R3911B-AQFT

Part No ST25R3911B-AQFT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, NFC
Interface SPI
Supply Voltage (V) 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 716416-ST25R3911B-AQFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST25R3911B-AQFT CAD Model

Description

ST25R3911B-AQFT NFC Reader IC by STMicroelectronics

The ST25R3911B-AQFT is a highly integrated NFC (Near Field Communication) reader IC developed by STMicroelectronics, designed to offer a flexible and power-efficient solution for a wide range of NFC applications. This advanced device is part of ST's NFC/RFID product portfolio and is specifically engineered to deliver high performance in contactless communication and payment systems.

Featuring a comprehensive set of capabilities, the ST25R3911B-AQFT supports ISO14443A, ISO14443B, and FeliCa™ protocols, making it suitable for a variety of NFC applications including mobile payment, ticketing, access control, and fast data exchange. Its compatibility with NFC Forum standards ensures seamless interaction with NFC-enabled devices.

One of the standout features of the ST25R3911B-AQFT is its Dynamic Power Output (DPO), which optimizes power consumption and enhances performance in card detection, especially in battery-operated systems. This feature allows the device to automatically adjust the field strength to the required level, thereby reducing overall power usage.

The ST25R3911B-AQFT also boasts a high RF output power capability, enabling it to operate efficiently even in environments with a high level of signal disturbance. This ensures reliable communication and enhances user experience in challenging conditions. Additionally, its Automatic Antenna Tuning (AAT) technology compensates for changes in the environment or antenna, maintaining optimal performance without the need for manual adjustments.

For developers and system integrators, the ST25R3911B-AQFT provides a versatile and easy-to-use SPI interface, facilitating straightforward integration into existing systems. Its small QFN32 5x5mm package is ideal for space-constrained applications, and the device is designed to meet the robustness and reliability standards expected in industrial and consumer markets.

In summary, the ST25R3911B-AQFT from STMicroelectronics is a top-tier NFC reader IC that offers a perfect blend of power efficiency, high performance, and versatility, making it an excellent choice for developing state-of-the-art NFC solutions.

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5472 $53.2080
35+ $2.9105 $101.8675
54+ $2.8196 $152.2584
74+ $2.7286 $201.9164
95+ $2.6377 $250.5815
127+ $2.3648 $300.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,950 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess