EN
  • EN
  • DE

ST26025A

Part No ST26025A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 100V 20A TO3 / Bipolar (BJT) Transistor PNP - Darlington 100 V 20 A 160 W Chassis Mount TO-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Bag
Product Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 20 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 3V @ 200mA, 20A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 750 @ 10A, 3V
Power - Max 160 W
Temperature Range - Operating 200°C (TJ)
Mounting Type Chassis Mount
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Base Product Number ST26025
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 849017-ST26025A
Ultra Librarian 3D Model Ultra Librarian ST26025A CAD Model

Description

The ST26025A from STMicroelectronics is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed for a multitude of applications that require data storage which can endure frequent rewrites. This product is an integral component for systems where the preservation of data is critical even when power is lost.

Key Features

  • Memory Size: The ST26025A offers a substantial storage capacity, making it suitable for storing configuration parameters, serial numbers, and calibration data.
  • Write Cycles: High endurance is one of the hallmarks of this EEPROM, with an impressive number of write cycles that ensures long-term reliability for write-intensive applications.
  • Data Retention: It boasts a significant data retention period, ensuring that your data remains intact over prolonged periods without power.
  • Operating Voltage Range: The device operates across a range of voltages, providing flexibility and compatibility with various logic levels and systems.
  • Communication Interface: The ST26025A utilizes a standard communication protocol, allowing for easy integration into existing systems without the need for complex interfacing.
  • Package: Available in a compact package, the ST26025A is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The ST26025A is a versatile component that can be used in a variety of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Telecommunication infrastructure

With its combination of robustness, reliability, and ease of integration, the ST26025A stands out as an excellent choice for designers and engineers looking for a non-volatile memory solution. Whether it's for simple data logging or complex multi-parameter configurations, this EEPROM chip from STMicroelectronics is engineered to meet the demands of a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess