EN
  • EN
  • DE

ST62T00CM6

Part No ST62T00CM6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB OTP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST6
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 9
Program Memory Size 1KB (1K x 8)
Program Memory Type OTP
Data RAM Size 64 x 8
Supply Voltage - Operating 3 V to 6 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-SOIC (0.295", 7.50mm Width)
Win Source Part Number 106328-ST62T00CM6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T00CM6 CAD Model

Description

ST62T00CM6 Microcontroller

The ST62T00CM6 is a feature-rich 8-bit microcontroller from STMicroelectronics, designed to offer a versatile and cost-effective solution for embedded control applications. This microcontroller is part of the ST62xx series, which is well-known for its robustness, reliability, and efficiency in a wide range of products.

Key Features

  • High-Performance 8-bit Architecture: The ST62T00CM6 is built on an advanced 8-bit architecture, providing a perfect balance between processing power and power consumption, suitable for battery-operated and power-sensitive applications.
  • On-Chip Memory: It includes an on-chip program memory and data memory, facilitating efficient execution of complex tasks without the need for external memory components.
  • Flexible Clock Options: The device supports a range of clock sources, including external and internal oscillators, which allows designers to optimize performance and power consumption according to their specific application needs.
  • Multiple I/O Ports: The microcontroller comes with several configurable input/output ports, giving developers the flexibility to connect a variety of peripherals and implement diverse functionality.
  • Analog-to-Digital Converter (ADC): An integrated ADC enables the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Peripheral Features: Additional peripherals such as timers, watchdog timer, and serial communication interfaces enhance the microcontroller's capabilities in handling complex tasks.

Applications

The ST62T00CM6 is a versatile microcontroller that can be used in a multitude of applications including, but not limited to:

  • Automotive controls
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

Design Support

STMicroelectronics provides extensive support for the ST62T00CM6 microcontroller, including development tools, software libraries, and documentation, to assist engineers in accelerating the design process and bringing their products to market faster.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1730 $79.1730
2+ $64.9625 $129.9250
3+ $62.9324 $188.7972
4+ $60.9023 $243.6092
5+ $58.8722 $294.3610
6+ $52.7820 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 231 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess