EN
  • EN
  • DE

ST62T01CM3/TR

Part No ST62T01CM3/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB OTP 16SOIC  /  ST6 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) OTP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST6
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST6
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, WDT
Number of I/O 9
Program Memory Size 2KB (2K x 8)
Program Memory Type OTP
RAM Size 64 x 8
Supply Voltage - Operating 3V ~ 6V
Data Converters A/D 4x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Base Product Number ST62T
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263308-ST62T01CM3/TR
Ultra Librarian 3D Model Ultra Librarian ST62T01CM3/TR CAD Model

Description

ST62T01CM3/TR Microcontroller from STMicroelectronics

The ST62T01CM3/TR is a versatile and powerful microcontroller produced by STMicroelectronics, a leader in the semiconductor industry. This particular device is part of the ST62 family of 8-bit microcontrollers, which are well-known for their robust architecture, wide range of features, and exceptional reliability. The ST62T01CM3/TR is designed to offer a cost-effective solution for a variety of applications, ranging from simple control systems to more complex embedded applications.

Equipped with a high-performance 8-bit CPU, the ST62T01CM3/TR provides users with efficient processing capabilities. The microcontroller comes with a rich set of integrated features that include 1.5KB of OTP (One-Time Programmable) program memory, which is ideal for applications where program code does not need to change or where cost is a significant consideration. Additionally, it offers 64 bytes of RAM for temporary data storage during operation.

The ST62T01CM3/TR has an operating voltage range of 3.0V to 6.0V, making it suitable for battery-operated devices and systems with varying power supply conditions. Its clock oscillator can be configured for RC, crystal, or LC operation, providing flexibility in the choice of clock sources according to the application's requirements. The microcontroller also includes an 8-bit auto-reload timer, which can be used for timing and counting applications, as well as a watchdog timer for system reliability and reset functions.

For communication and interfacing, the ST62T01CM3/TR features a serial communication interface (SCI), which enables easy data exchange with other devices. This makes it an excellent choice for embedded systems that require serial connectivity. Additionally, the device includes 15 I/O ports that can be programmed to suit various peripheral connections, enhancing the microcontroller's adaptability to different tasks.

The ST62T01CM3/TR is available in a compact 20-pin SO package, which is suitable for space-constrained applications. It also supports an extended temperature range, which ensures stable operation under harsh environmental conditions. With its combination of performance, integrated features, and flexibility, the ST62T01CM3/TR from STMicroelectronics is a prime choice for designers and engineers looking to implement a reliable microcontroller into their projects.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess