EN
  • EN
  • DE

ST62T03CM3/TR

Part No ST62T03CM3/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB OTP 16SOIC / ST6 series Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) OTP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST6
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST6
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, WDT
Number of I/O 9
Program Memory Size 1KB (1K x 8)
Program Memory Type OTP
RAM Size 64 x 8
Supply Voltage - Operating 3V ~ 6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Base Product Number ST62T
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263310-ST62T03CM3/TR
Ultra Librarian 3D Model Ultra Librarian ST62T03CM3/TR CAD Model

Description

ST62T03CM3/TR Microcontroller by STMicroelectronics

The ST62T03CM3/TR is a versatile 8-bit microcontroller from STMicroelectronics, a leader in semiconductor solutions. This microcontroller is part of the ST62T00C series and is designed to offer a high level of integration suitable for a wide range of applications. It is specifically tailored for automotive and industrial control systems, consumer products, and any application where robust operation and reliability are paramount.

Key Features

  • Core: The ST62T03CM3/TR features a high-performance 8-bit CPU, optimized for control applications with a fast instruction execution time.
  • Memory: Equipped with 2KB of OTP (One-Time Programmable) EPROM, it provides ample space for application code. It also includes 128 bytes of RAM for data processing and storage.
  • I/O Ports: It offers 28 configurable I/O lines, allowing for flexible connection to peripherals and other components.
  • Timers: An integrated 8-bit timer with a prescaler and an 8-bit auto-reload timer contribute to precise event timing and scheduling.
  • Analog Features: The device includes an 8-channel, 8-bit A/D converter, enhancing its capability to interface with analog sensors and inputs.
  • Oscillator: A versatile oscillator and clock system support both external and internal clock sources, providing options for different power and performance configurations.
  • Power Saving Modes: Multiple power saving modes, including Halt and Wait, are available to minimize power consumption during idle periods.
  • Package: The microcontroller is available in a 32-pin shrink small outline package (SSOP), which is suitable for space-constrained applications.

Applications

The ST62T03CM3/TR is ideal for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

In summary, the ST62T03CM3/TR microcontroller by STMicroelectronics is a powerful and flexible solution for developers looking for a reliable and integrated microcontroller for their embedded systems. Its wide range of features and robust design make it a go-to choice for a multitude of applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess