EN
  • EN
  • DE

ST62T30BM6

Part No ST62T30BM6
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT OTP/EPROM MCUs WITH A/D CONVERTER, 16-BIT AUTO-RELOAD TIMER, EEPROM, SPI AND UART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260354-ST62T30BM6
Manufacturer Homepage www.st.com
Family Name ST62T30B
Introduction Date November 30, 1998
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T30BM6 CAD Model

Description

ST62T30BM6 Microcontroller by STMicroelectronics

The ST62T30BM6 is a high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring robust control and processing capabilities. This versatile 8-bit MCU is part of the ST62xx series, which is known for its reliability, efficiency, and integration of useful features.

At the core of the ST62T30BM6 is a proprietary ST6 CPU, which delivers the computational power necessary for handling complex tasks. The microcontroller operates at a standard voltage range, making it suitable for various electronic circuits and products. With its integrated oscillator and clock circuitry, the ST62T30BM6 ensures precise timing for all operations, an essential aspect for real-time applications.

The device comes with 8KB of OTP (One Time Programmable) ROM, which is used to store the application code. This type of memory is perfect for mass production as it can be programmed at the end of the manufacturing process. Additionally, the ST62T30BM6 is equipped with 128 bytes of RAM, providing sufficient space for temporary data storage and manipulation during runtime.

For interface and peripheral management, the ST62T30BM6 includes a variety of built-in features. It has multiple I/O ports that can be configured to interface with external devices, sensors, and actuators. The microcontroller also possesses an A/D converter, enabling it to process analog signals, which is crucial for applications involving sensor data acquisition.

The ST62T30BM6 supports a wide range of timers, including a watchdog timer that helps prevent system malfunctions by resetting the microcontroller in case of software anomalies. This feature is particularly important in safety-critical applications where continuous operation is a must.

STMicroelectronics has ensured that the ST62T30BM6 is not only powerful but also user-friendly. The device is supported by a comprehensive development ecosystem, including software tools, development kits, and documentation to facilitate the design and implementation process for engineers.

In summary, the ST62T30BM6 from STMicroelectronics is a reliable and versatile microcontroller that is ideal for various applications that demand efficient control, data processing, and interface capabilities. Its robust feature set and development support make it a go-to choice for engineers and product designers looking to create high-performance electronic systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Lowest to $10.3384
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Atmel
Lowest to $24.7389
Panasonic
Lowest to $26.8133
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess