EN
  • EN
  • DE

ST62T60BB6

Part No ST62T60BB6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194036-ST62T60BB6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T60BB6 CAD Model

Description

STMicroelectronics ST62T60BB6 Microcontroller

The ST62T60BB6 is a versatile and high-performance microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the ST62xx 8-bit HCMOS MCU product line, which is designed for automotive and industrial applications. The ST62T60BB6 is equipped with a range of features that make it ideal for a wide array of applications where efficient data processing and reliability are crucial.

At the heart of the ST62T60BB6 is an 8-bit CPU which provides a good balance between processing power and power consumption. The MCU boasts a 6K ROM, 128 bytes of RAM, and 128 bytes of EEPROM, which provides ample storage for both the application code and data. This combination of memory options offers flexibility for complex applications and provides non-volatile storage for critical data that must be preserved across power cycles.

The device operates within a voltage range of 3.0V to 6.0V, making it suitable for battery-powered applications and those requiring varying power supplies. With an operating temperature range of -40°C to +125°C, the ST62T60BB6 is built to withstand harsh environments, ensuring consistent performance in both automotive and industrial settings.

Further enhancing its functionality, the ST62T60BB6 features an array of built-in peripherals. These include 16 I/O lines, a 10-bit ADC (Analog to Digital Converter) with 8 channels, allowing the MCU to interface with analog sensors and convert their readings into digital values for processing. Additionally, it offers a single 16-bit timer, which can be used for timing events or generating PWM (Pulse Width Modulation) signals for motor control or other variable power applications.

For communication with other devices, the ST62T60BB6 includes an SPI (Serial Peripheral Interface) and an SCI (Serial Communication Interface), enabling it to connect with other microcontrollers, sensors, and peripherals in a system.

STMicroelectronics provides robust support for the ST62T60BB6 with a comprehensive development ecosystem, including software tools, development kits, and documentation, making it easier for engineers to develop, test, and deploy applications. The MCU's combination of performance, memory options, and peripherals makes it a highly adaptable and reliable choice for designers looking to create sophisticated and durable products.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess