EN
  • EN
  • DE
  • IT

VND5E050JTR-E

Part No VND5E050JTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW M0-5 2CH 27A DGTL PWRSSO12
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 19A
Rds On (Typ) 50 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-12
Win Source Part Number 054431-VND5E050JTR-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND5E050JTR-E CAD Model

Description

Introducing the VND5E050JTR-E from STMicroelectronics

The VND5E050JTR-E is a cutting-edge automotive-grade double-channel high-side driver manufactured by STMicroelectronics. This robust component is designed to drive resistive, inductive, and capacitive loads, such as lights, heaters, and motors, with outstanding efficiency and reliability. It is particularly well-suited for applications requiring high power density and precise load control in the harsh environments typically found in automotive contexts.

Key Features

  • High-Side Switch: The VND5E050JTR-E operates as a high-side switch, enabling it to connect the load to the positive supply rail. This feature provides inherent protection against short circuits, making it a safe choice for critical applications.
  • Current Rating: With a continuous current rating of up to 50A, this device can handle significant loads, making it versatile for various automotive and industrial applications.
  • On-Resistance: The low on-resistance of this high-side driver ensures efficient operation by minimizing power loss, leading to better overall performance and reduced heat generation.
  • MultiSense Analog Feedback: The VND5E050JTR-E includes an integrated MultiSense analog feedback system, providing diagnostics such as load current, voltage, and temperature sensing, which are crucial for monitoring and protecting the system.
  • Over-Temperature Protection: Built-in over-temperature protection with auto-restart ensures that the device operates within safe temperature ranges, protecting both the driver and the load from potential damage due to overheating.
  • Compliance: This product is fully compliant with automotive industry standards, including AEC-Q100 qualification, which guarantees its reliability and performance in automotive applications.

Applications

The VND5E050JTR-E is ideal for a wide range of applications within the automotive sector, including body controllers, light control units, and HVAC systems. Its robust design also makes it suitable for industrial automation systems, where reliable high-side switching is essential.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the VND5E050JTR-E is no exception. Manufactured with state-of-the-art technology and subjected to rigorous testing, this high-side driver promises exceptional performance and durability, making it a trusted component for engineers and designers across the globe.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $2.3895
Micrel
PCMCIA/CARDBUS POWER CONTROLLER
Lowest to $1.7684
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 16DIP
Lowest to $0.3165
NXP / Nexperia
I2C CONTROLLED OVP LOAD SWITCH / Power Switch/Driver
Need more? Email Us
ON Semiconductor
IC PWR DRIVER N-CHAN 1:1 8SOIC
Lowest to $2.4814
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Power Switch/Driver
Lowest to $5.2372
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 16QFN
Lowest to $21.8777
ON Semiconductor
IC PWR SWITCH P-CHAN 2:1 20WLCSP
Lowest to $1.3391
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Lowest to $0.1925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2985 $65.1940
9+ $13.3731 $120.3579
13+ $12.9553 $168.4189
18+ $12.5373 $225.6714
24+ $12.1194 $290.8656
31+ $10.8657 $336.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess