EN
  • EN
  • DE

ST72C334N2T6

Part No ST72C334N2T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, ADC, 16-BIT TIMERS, SPI, SCI INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194058-ST72C334N2T6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72C334N2T6 CAD Model

Description

Introducing the ST72C334N2T6 Microcontroller from STMicroelectronics

The ST72C334N2T6 is a robust, feature-rich 8-bit microcontroller produced by STMicroelectronics, a global leader in semiconductor solutions. Designed to deliver high performance and reliability, this microcontroller is an ideal choice for a broad range of applications, including industrial control systems, automotive electronics, and consumer products.

Core Features

  • Advanced 8-bit Core: The ST72C334N2T6 is powered by an advanced 8-bit core, ensuring efficient processing capabilities for your applications.
  • High-Density Memory: It comes equipped with a sizeable on-chip memory, including 32KB of Flash program memory and 1KB of RAM, providing ample space for complex programs and data.
  • Clock, Reset and Supply Management: Enhanced clock control, a power-on reset (POR), low voltage detector (LVD) for safe operation, and an auxiliary voltage detector (AVD) with interrupt capability.
  • Robust I/O and Peripheral Support: The device features 28/32 I/O pins, which can be programmed to accommodate various peripheral functionalities. The microcontroller also supports multiple communication protocols, making it a versatile choice for interfacing with other devices.
  • Flexible Timer Modules: With an array of timers, including a main clock controller with a real-time base and watchdog timer, the ST72C334N2T6 can handle a wide range of timing and control tasks.
  • Interrupt Management: The microcontroller comes with an advanced control unit which can handle up to 11 sources of interrupts with 4 priority levels, enabling responsive and precise interrupt-driven programming.
  • Low Power Consumption: Designed with power efficiency in mind, the ST72C334N2T6 offers various low-power modes, making it suitable for battery-operated devices.

Development and Programming

The ST72C334N2T6 is supported by a comprehensive development ecosystem. STMicroelectronics provides a range of development tools, including software libraries, development boards, and a suite of debuggers and programmers to facilitate the development process. The microcontroller's Flash memory is programmable via an in-circuit communication interface, ensuring easy updates and debugging.

Conclusion

With its advanced features, reliable performance, and support for a wide range of development tools, the ST72C334N2T6 from STMicroelectronics represents a versatile and efficient solution for engineers and developers looking to create sophisticated electronic systems. Whether you're working on automotive electronics, industrial control systems, or consumer electronics, the ST72C334N2T6 offers the capabilities you need to bring your innovative ideas to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2223 $50.5561
17+ $5.9260 $100.7420
27+ $5.7408 $155.0016
36+ $5.5556 $200.0016
47+ $5.3704 $252.4088
63+ $4.8149 $303.3387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess