EN
  • EN
  • DE

ATXMEGA192A3U-AU

Part No ATXMEGA192A3U-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 192KB FLSH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 192KB (96K x 16) FLASH 64-TQFP (14x14)
Manufacturer Microchip Technology
Series AVR® XMEGA® A3U
Package Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 192KB (96K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (14x14)
Family Name ATXMEGA192
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912260-ATXMEGA192A3U-AU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA192A3U-AU CAD Model

Description

Microchip Technology's ATXMEGA192A3U-AU is a high-performance, low-power 8/16-bit microcontroller that combines the flexibility and ease-of-use of an 8-bit microcontroller with the performance and capabilities of a 16-bit processor. This microcontroller is part of Microchip's AVR® XMEGA® A3U series, which is designed for applications that require a high level of processing power, such as industrial control systems, medical devices, and advanced consumer electronics.

Key Features:

  • Advanced Architecture: The ATXMEGA192A3U-AU features an innovative picoPower® technology for ultra-low power consumption, along with a 32-bit Real Time Counter (RTC), and Event System that enables inter-peripheral signaling with minimal CPU intervention.
  • Memory Capacity: It comes with 192 KB of in-system self-programmable flash, 16 KB of SRAM, and 4 KB of EEPROM, providing ample space for complex applications and data storage.
  • Digital Peripherals: The device includes a range of digital peripherals such as eight-channel DMA controller, eight 16-bit timers/counters, and multiple serial communication modules.
  • Analog Features: For analog functions, the ATXMEGA192A3U-AU is equipped with a 12-bit, 2 Msps Analog-to-Digital Converter (ADC), two analog comparators, and a Digital-to-Analog Converter (DAC).
  • Interface Options: It supports various communication protocols including USART, SPI, and I2C interfaces, allowing for easy integration into a wide array of systems.
  • USB Connectivity: The microcontroller offers full-speed USB 2.0 device and host operation, ensuring compatibility with most USB-enabled devices.

Applications:

The ATXMEGA192A3U-AU is ideal for a diverse range of applications. Its robust feature set and high-speed processing capabilities make it perfect for advanced control systems, precision instrumentation, smart energy solutions, and any application where efficient power management and high computational needs are paramount.

Package and Quality:

The ATXMEGA192A3U-AU is available in a 64-pin TQFP package, which provides a compact footprint while allowing for a high number of I/O options. Microchip Technology ensures high reliability and performance of its microcontrollers, making the ATXMEGA192A3U-AU a trusted choice for engineers and designers looking to develop cutting-edge technology.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2930 $65.1720
8+ $13.3686 $106.9488
12+ $12.9508 $155.4096
16+ $12.5331 $200.5296
21+ $12.1153 $254.4213
28+ $10.8620 $304.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,017 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess