EN
  • EN
  • DE

ST72E311N4D0

Part No ST72E311N4D0
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT MCU WITH 8 TO 16K OTP/EPROM, 384 TO 512 BYTES RAM, ADC, WDG, SCI, SPI AND 2 TIMERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260388-ST72E311N4D0
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72E311N4D0 CAD Model

Description

ST72E311N4D0 Microcontroller by STMicroelectronics

The ST72E311N4D0 is a powerful and versatile microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance and reliability for a wide range of embedded applications. This MCU is part of the ST7 family, which is known for its robust architecture, rich feature set, and ease of use, making it an ideal choice for both advanced and cost-sensitive projects.

At the heart of the ST72E311N4D0 is an 8-bit CPU core that operates at a frequency of up to 8 MHz, providing a balanced trade-off between processing power and energy efficiency. The device is equipped with 4 KB of Flash program memory, ensuring ample space for application code, and 128 bytes of RAM, which facilitates efficient data handling and manipulation.

The MCU's onboard peripherals include a variety of features to enhance its capabilities. It offers two 16-bit timers, which can be used for tasks such as pulse width modulation (PWM), real-time event management, and timekeeping. Additionally, it provides a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the MCU to interface with analog sensors and convert their signals into digital data for processing.

For communication purposes, the ST72E311N4D0 comes with a serial communication interface (SCI), which supports asynchronous serial data exchange, making it suitable for connecting with other microcontrollers, computers, or peripheral devices.

Designed with flexibility in mind, the MCU features a comprehensive interrupt management system that allows for efficient handling of internal and external events, reducing CPU loading and improving the responsiveness of applications. Its wide operating voltage range from 3.8 V to 5.5 V makes it compatible with a variety of power supplies and battery-operated systems.

Security and data integrity are also focal points for the ST72E311N4D0, which includes Watchdog and Low Voltage Detect (LVD) circuits to protect against system failures and ensure stable operation under varying conditions.

Overall, the ST72E311N4D0 from STMicroelectronics is a robust and feature-rich microcontroller that offers designers a cost-effective solution for a diverse array of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Spansion
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Maxim Integrated
Need more? Email Us
Semtech Corporation
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
STMicroelectronics
Lowest to $20.1698
Atmel
Lowest to $24.7389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess