EN
  • EN
  • DE

ST72F264G1B5

Part No ST72F264G1B5
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32SDIP  /  ST7 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -10°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 32-SDIP (0.400", 10.16mm)
Base Product Number ST72F26
Standard Package 16
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263208-ST72F264G1B5
Ultra Librarian 3D Model Ultra Librarian ST72F264G1B5 CAD Model

Description

STMicroelectronics ST72F264G1B5 Microcontroller

The ST72F264G1B5 is a robust and versatile microcontroller from STMicroelectronics, designed to offer a balanced combination of performance and power efficiency for a wide range of applications. This component is part of the ST7 family of 8-bit microcontrollers which are well-known for their reliability and ease of use, making them an ideal choice for both simple and complex embedded systems.

Featuring a high-performance 8-bit core and 1KB of RAM, the ST72F264G1B5 is equipped to handle demanding tasks. It boasts 5KB of Flash memory, which is ideal for storing firmware and applications that require a stable and secure memory environment. The Flash memory also supports In-Circuit Programming (ICP) and In-Application Programming (IAP), which means updates and changes to the software can be made with ease, even after the product has been deployed.

With a wide operating voltage range of 3.0V to 5.5V, the ST72F264G1B5 is designed to function in various power environments, making it highly adaptable for different hardware setups. Its clock oscillator can support up to 8 MHz, which provides a good balance between speed and power consumption, and includes an internal 8 MHz oscillator for convenience.

The microcontroller includes an array of peripherals that enhance its functionality. It features 28 I/O ports that give designers the flexibility to connect a variety of external devices. The ST72F264G1B5 also comes with an integrated 10-bit analog-to-digital converter (ADC) with 11 channels, allowing it to handle analog inputs without the need for additional components. This is particularly useful for sensor-based applications or any system that requires accurate analog signal processing.

Additional features include a range of timers, including a main clock controller with a watchdog timer to prevent system malfunctions. Communication with other devices is made possible through an SPI interface and a single UART for serial communication, which are essential for many modern embedded applications.

Overall, the ST72F264G1B5 from STMicroelectronics is a reliable and efficient solution for developers looking to create sophisticated systems with an 8-bit microcontroller at their core. Its comprehensive feature set and programming flexibility make it a valuable addition to a wide array of electronic products.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess