EN
  • EN
  • DE

ST72F321BAR9T3

Part No ST72F321BAR9T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number ST72F32
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263243-ST72F321BAR9T3
Ultra Librarian 3D Model Ultra Librarian ST72F321BAR9T3 CAD Model

Description

ST72F321BAR9T3 Microcontroller by STMicroelectronics

The ST72F321BAR9T3 is a sophisticated microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This high-performance MCU is part of the ST7 family, which is designed to cater to a wide range of applications requiring robust performance in demanding environments. The ST72F321BAR9T3 is particularly well-suited for automotive and industrial applications, as well as for complex control systems in consumer electronics.

This microcontroller is built around an industry-standard 8-bit core and operates at a maximum frequency of 8 MHz. It is equipped with 32KB of Flash memory, providing ample space for application code and data storage. The Flash technology ensures data retention and provides the advantage of in-circuit programming and re-programming, which is crucial for rapid development and updates.

The ST72F321BAR9T3 includes a rich set of peripherals that enhance its functionality and ease of integration into various systems. It features an array of I/O ports, a 10-bit analog-to-digital converter (ADC) with multiple channels, and multiple 16-bit timers. These timers support various modes, including PWM, which is essential for motor control and other timing-critical operations.

Additionally, the MCU offers advanced interrupt handling capabilities with a fast interrupt response time, making it ideal for applications that require high-speed responses to external events. The device also supports serial communication via its SPI and I2C interfaces, enabling it to communicate with other microcontrollers, sensors, and peripheral devices.

With its low power consumption and power-saving modes, the ST72F321BAR9T3 is designed to perform reliably in power-sensitive applications. It operates over a wide voltage range and includes built-in protection features such as low voltage reset and an oscillator safeguard, ensuring stable operation under varying conditions.

The MCU comes in a 64-pin LQFP package, which is conducive to compact PCB designs and is compatible with surface mount technology, facilitating easy integration into modern electronic assemblies. The ST72F321BAR9T3 is a testament to STMicroelectronics' commitment to providing high-quality, versatile microcontrollers that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess