EN
  • EN
  • DE

ST72F321BJ6TAE

Part No ST72F321BJ6TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1016024-ST72F321BJ6TAE
Ultra Librarian 3D Model Ultra Librarian ST72F321BJ6TAE CAD Model

Description

The ST72F321BJ6TAE is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer high-performance and versatile solutions for embedded control systems. This MCU is part of the ST7 family, which is renowned for its robust architecture and rich set of features tailored for industrial and consumer applications.

Key Features

  • Core: The ST72F321BJ6TAE is built around a high-efficiency 8-bit CPU, providing a perfect balance between processing power and low power consumption.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is highly reliable and guarantees data retention for a minimum of 20 years after 100 cycles at 85°C. Additionally, it has 1 Kbyte of RAM for smooth operation and data handling.
  • Clock, Reset, and Supply Management: Enhanced low voltage supervisor (LVD) for the main supply and an auxiliary voltage detector (AVD) with interrupt capability for safe operations.
  • Interrupt Management: Nested interrupt controller with 32 interrupts, up to 17 external interrupts on 6 vectors.
  • Timer Functions: Includes three timer modules - one 16-bit timer, one 8-bit timer, and one watchdog timer, providing a range of timing and counting capabilities.
  • Communication Interfaces: Offers a versatile set of communication options including an SPI synchronous serial interface, an I2C interface, and a UART for full duplex asynchronous communications.
  • I/O Ports: 37 I/O ports, with 32 multifunctional bidirectional I/O lines, all of which are 5V tolerant.
  • Analog Peripherals: Features 10-bit ADC with up to 16 channels, allowing for accurate analog signal acquisition and processing.

Applications

The ST72F321BJ6TAE is ideal for a wide range of applications, including but not limited to automotive systems, industrial controls, home appliances, and personal electronics. Its robust architecture and comprehensive feature set make it a go-to solution for designers looking for a reliable and flexible MCU to power their innovative products.

Overall, the ST72F321BJ6TAE from STMicroelectronics represents a powerful and versatile microcontroller that can meet the demands of complex and varied applications, ensuring efficient performance and long-term reliability.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3126 $240.6252
3+ $116.3020 $348.9060
4+ $104.2709 $417.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess