EN
  • EN
  • DE

ST72F321BR9T6

Part No ST72F321BR9T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 244423
Standard Package 90
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Series ST7
Packaging Tray
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I²C SCI SPI
Peripherals LVD POR PWM WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Operating Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Device Package *
Win Source Part Number 038511-ST72F321BR9T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F321BR9T6 CAD Model

Description

ST72F321BR9T6 Microcontroller by STMicroelectronics

The ST72F321BR9T6 is a robust 8-bit microcontroller from the renowned STMicroelectronics, a global leader in semiconductor solutions. This high-performance MCU is part of the ST7 microcontroller family, designed to offer a versatile and cost-effective solution for embedded control applications.

Key Features

  • CPU: The ST72F321BR9T6 is powered by a high-density non-volatile memory technology 8-bit CPU, offering a good balance between processing power and energy efficiency, making it suitable for a wide range of applications.
  • Memory: It comes with 32 Kbytes of Flash program memory, which is both reliable and secure, ensuring that the application code is protected. The Flash memory is also reprogrammable, allowing for firmware updates and bug fixes post-deployment.
  • Clock Frequency: The device can run up to 8 MHz clock speed, providing swift execution of instructions and efficient system performance.
  • I/O Ports: It features 48 I/O lines, which are highly configurable and allow for flexible connection with external devices and peripherals, enhancing the MCU's adaptability to different control tasks and environments.
  • Timers: Equipped with multiple timers, including a main clock controller with a watchdog timer, this microcontroller can handle time-sensitive tasks with precision.
  • Communication Interfaces: For communication, it supports a variety of interfaces, such as SPI, SCI, and I2C, enabling the microcontroller to connect with other devices, sensors, and networks easily.
  • Analog Features: The ST72F321BR9T6 includes analog peripherals like a 10-bit ADC with up to 16 channels, which allows for accurate reading of analog signals, essential for sensor interfacing and data acquisition.
  • Operating Voltage: It operates within a voltage range of 3.0 to 5.5V, which is ideal for battery-operated and portable devices.
  • Temperature Range: The microcontroller is designed to work within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications

The ST72F321BR9T6 is suitable for a variety of applications, including but not limited to automotive systems, industrial control systems, home appliances, personal electronics, and power management systems. Its robust feature set enables developers to build sophisticated and reliable products that meet the needs of the modern market.

STMicroelectronics' commitment to quality and innovation is reflected in the ST72F321BR9T6, making it a smart choice for designers looking for a microcontroller that offers a perfect blend of performance, flexibility, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9598 $62.3870
150+ $0.7877 $118.1550
230+ $0.7635 $175.6050
315+ $0.7392 $232.8480
405+ $0.7138 $289.0890
545+ $0.6399 $348.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess