EN
  • EN
  • DE

ST72F321J9T3

Part No ST72F321J9T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT Mcu With Nested Interrupts, Flash, 10-BIT Adc, Five Timers, Spi, Sci, I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Data Bus Width 8 b
Interface I2C, SCI, SPI
Max Frequency 8 MHz
Maximum Operating Temperature 125 °C
Max Power Dissipation 500 mW
Max Supply Voltage 5.5 V
Memory Size 60 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 3.85 V
Number of I/Os 48
Number of Pins 44
Number of Programmable I/O 48
Number of Timers/Counters 5
Radiation Hardening No
RAM Size 2 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1024989-ST72F321J9T3
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72F321J9T3 CAD Model

Description

ST72F321J9T3 Microcontroller from STMicroelectronics

The ST72F321J9T3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for advanced control applications. This MCU is part of the ST7 family, which is renowned for its robustness, reliability, and versatility, making it suitable for a wide range of industrial, automotive, and consumer applications.

One of the key features of the ST72F321J9T3 is its powerful 8-bit CPU core, which operates at a maximum frequency of 8 MHz. This allows the MCU to handle complex tasks and processes efficiently. With 60 Kbytes of on-chip Flash memory, the ST72F321J9T3 offers ample space for application code, which benefits developers by providing the flexibility to implement sophisticated programs without the need for external memory components.

The MCU also boasts 3.8 Kbytes of RAM, which provides enough buffer for runtime data and enhances the overall system performance. The ST72F321J9T3 is equipped with a wide range of peripherals, including a 10-bit ADC (Analog to Digital Converter) with up to 16 channels, allowing for accurate analog signal measurement and conversion. This is particularly useful in applications that require precise monitoring and control, such as in sensor-based systems.

Additional integrated features include a dual 16-bit timer, a main 8-bit timer with a 7-bit prescaler, an SPI (Serial Peripheral Interface), an I2C (Inter-Integrated Circuit) interface, and a SCI (Serial Communications Interface). These communication interfaces enable the ST72F321J9T3 to connect with other devices and components, facilitating data exchange and peripheral control in complex systems.

For enhanced system safety and reliability, the ST72F321J9T3 incorporates a watchdog timer and an oscillator failure detection system. These features help to ensure that the MCU operates within the expected parameters and can recover from unexpected situations, thus improving the overall system stability.

The MCU is available in a 44-pin TQFP (Thin Quad Flat Package) which provides a compact footprint while allowing for sufficient I/O ports for interfacing with external devices. The ST72F321J9T3 operates over an extended temperature range, making it suitable for applications that may be subjected to harsh environments.

Overall, the ST72F321J9T3 from STMicroelectronics is a robust and feature-rich microcontroller that offers a balanced mix of performance, memory, and peripherals, ideal for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess