EN
  • EN
  • DE

TC850CLW

Part No TC850CLW
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 15-BIT, FAST-INTEGRATING CMOS ANALOG-TO-DIGITAL CONVERTER | IC ADC 15BIT DUAL SLOPE 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Resolution 15
Sampling Rate (Per Second) 40
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Dual Slope
Reference Type External
Supply Voltage , Analog ±5V
Supply Voltage , Digital ±5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.59x16.59)
Mounting Style SMD
Family Part Number TC850
Manufacturer Pack Quantity 27
MSL Level 3 (168 Hours)
Win Source Part Number 1265439-TC850CLW
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC850CLW CAD Model

Description

Microchip Technology's TC850CLW: Precision Analog-to-Digital Converter

The TC850CLW from Microchip Technology is a high-performance, 16-bit analog-to-digital converter (ADC) that brings together an exceptional blend of precision, speed, and versatility, making it an ideal choice for a wide range of applications. Designed to deliver accurate conversions of analog signals to digital data, the TC850CLW is particularly well-suited for use in scientific instrumentation, industrial control systems, and medical devices where precision is paramount.

This ADC operates on a principle called 'Charge Redistribution Analog-to-Digital Conversion', which ensures high accuracy and low noise performance. With its 16-bit resolution, the TC850CLW can detect and measure minute voltage variations, providing detailed and precise digital representations of the analog input signal.

The TC850CLW features a fast conversion rate, capable of processing up to 100,000 samples per second. This speed ensures that even rapidly changing signals are captured with high fidelity, making the TC850CLW an excellent choice for dynamic systems that require real-time monitoring and control.

One of the standout features of the TC850CLW is its integrated sample-and-hold circuitry, which stabilizes the analog signal during the conversion process, further enhancing the accuracy of the results. Additionally, the device operates over a wide input range and is compatible with both single-ended and differential input types, offering flexibility in system design.

The TC850CLW is designed to interface easily with microprocessors and digital systems, thanks to its parallel output format. It also includes an overrange and underrange output flag, which alerts the system in the event that the input signal falls outside the predefined measurement range, providing an additional layer of data integrity.

Encased in a robust package, the TC850CLW is built to withstand harsh environments and maintain its performance over a wide temperature range. With its combination of precision, speed, and robustness, the TC850CLW from Microchip Technology is a reliable and efficient solution for high-accuracy analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess