EN
  • EN
  • DE

SAA7109AE

Part No SAA7109AE
Manufacturer NXP / Nexperia
Description HD-CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246221-SAA7109AE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7109AE CAD Model

Description

The NXP SAA7109AE is a high-performance video encoder integrated circuit designed to meet the demands of sophisticated video applications. This powerful encoder is capable of converting digital video signals into high-quality analog composite or S-Video outputs, making it an ideal choice for applications such as video editing systems, DVD recorders, digital set-top boxes, and multimedia PCs.

Key Features

  • Advanced Digital Processing: The SAA7109AE incorporates state-of-the-art digital processing technology to deliver crisp and clear video output.
  • Multiple Video Formats: It supports a wide range of video input formats including ITU-R BT.601 and ITU-R BT.656, providing flexibility for various video sources.
  • High-Quality Output: The device offers both composite (CVBS) and S-Video (Y/C) outputs, ensuring compatibility with a broad array of display devices.
  • Programmable Video Parameters: Users can fine-tune several video parameters such as brightness, contrast, saturation, and hue to achieve the desired video quality.
  • On-Chip Color Space Conversion: The SAA7109AE can perform real-time color space conversion from YUV to RGB, facilitating seamless integration with RGB-based systems.
  • Macrovision Copy Protection: The encoder is capable of implementing Macrovision copy protection on analog outputs, a requirement for consumer video products to prevent unauthorized copying.

Applications

With its robust feature set, the SAA7109AE is well-suited for a variety of applications that require high-quality video encoding. These include:

  • Video editing and capture systems
  • Home theater systems
  • Personal video recorders (PVR)
  • Digital signage and kiosks
  • Security and surveillance systems

Technical Specifications

The SAA7109AE operates over a standard voltage range and is packaged in a convenient PQFP44 format, making it easy to integrate into a wide range of electronic systems. Its low power consumption and minimal heat dissipation ensure reliable performance in even the most demanding environments.

For developers and system integrators, the SAA7109AE represents a versatile and reliable solution for any video encoding requirement, backed by NXP's reputation for quality and performance in the semiconductor industry.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8699 $64.3495
11+ $10.5601 $116.1611
17+ $10.2300 $173.9100
24+ $9.9000 $237.6000
31+ $9.5700 $296.6700
41+ $8.5800 $351.7800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess