EN
  • EN
  • DE

ST72F324BJ4B6

Part No ST72F324BJ4B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 42SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 42-SDIP (0.600", 15.24mm)
Win Source Part Number 066191-ST72F324BJ4B6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ4B6 CAD Model

Description

The ST72F324BJ4B6 is a versatile 8-bit microcontroller from STMicroelectronics, designed to offer a balanced combination of performance and power efficiency for a wide range of embedded applications. This microcontroller is based on the industry-proven STM7 core and is tailored to meet the rigorous demands of automotive, industrial, and consumer markets.

Key Features

  • Core: High-performance 8-bit STM7 CPU core operating at a maximum frequency of 16 MHz.
  • Memory: Equipped with 16 Kbytes of Flash program memory, which is both highly reliable and low power, along with 1 Kbytes of RAM for efficient data handling.
  • Peripherals: Includes a rich set of peripherals such as multiple 16-bit timers, an 8-bit ADC (Analog to Digital Converter), and a synchronous serial communication interface (SPI).
  • I/O Ports: Features 25 multifunctional bidirectional I/O ports, providing flexibility for various input and output configurations.
  • Operating Voltage: Supports an operating voltage range from 3.0V to 5.5V, making it suitable for a variety of power supply scenarios.
  • Temperature Range: Designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Package: Available in a 44-pin LQFP package, which is ideal for space-constrained applications.

Applications

The ST72F324BJ4B6 microcontroller is well-suited for applications that require a robust and flexible control solution, such as:

  • Automotive systems, including body control modules and engine management
  • Industrial control systems, such as PLCs and motor controllers
  • Consumer electronics, including home appliances and personal gadgets
  • Embedded systems requiring precise timing and control, like HVAC units and smart sensors

Development Support

STMicroelectronics provides comprehensive development support for the ST72F324BJ4B6, including software libraries, development kits, and a suite of debugging and programming tools, ensuring a smooth development process from prototype to production.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess