EN
  • EN
  • DE

ST72F324BJ4T

Part No ST72F324BJ4T
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFP44
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 749575-ST72F324BJ4T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ4T CAD Model

Description

ST72F324BJ4T Microcontroller from STMicroelectronics

The ST72F324BJ4T is a robust 8-bit microcontroller produced by STMicroelectronics, designed to cater to a wide range of applications that demand high levels of reliability and performance. This microcontroller is part of STMicroelectronics' ST7 family, known for its user-friendly interface and flexible features.

This microcontroller incorporates a high-density non-volatile memory, providing 16 Kbytes of Flash program memory that is both erasable and reprogrammable. This feature allows developers to update the firmware to adapt to new requirements or fix issues, thereby extending the product's life cycle. The ST72F324BJ4T also boasts 384 bytes of RAM, ensuring smooth operation and adequate data storage for real-time processing tasks.

One of the key advantages of the ST72F324BJ4T is its clock, reset, and supply management. The device supports a wide range of clock sources, including an oscillator for external quartz or ceramic resonators, an internal, user-trimmable 8 MHz RC oscillator, and an internal low-power 32 kHz oscillator. These options provide the flexibility needed to balance power consumption with processing speed requirements.

For connectivity, the ST72F324BJ4T is equipped with versatile I/O ports. It features 25 multifunctional bidirectional I/O lines, 23 high sink outputs, and multiplexed I/O for alternate function remapping. This allows for easy integration with other components and peripherals in a system. Additionally, it includes an SPI synchronous serial interface, which is essential for full duplex communication with peripheral devices.

The microcontroller also features advanced interrupt management with 13 interrupt vectors plus TRAP and RESET, ensuring responsive and efficient handling of events and processes. With an 8-bit Lite Timer, an 8-bit Auto-Reloader Timer, and a Watchdog Timer, the ST72F324BJ4T offers comprehensive timing solutions that are crucial for time-sensitive applications.

STMicroelectronics has also incorporated robust protection features into the ST72F324BJ4T, such as Single Wire JTAG program/debugging and in-circuit programming capability, which not only enhances the ease of development but also secures the intellectual property of the embedded software.

In summary, the ST72F324BJ4T from STMicroelectronics is a feature-rich 8-bit microcontroller that provides a balance of performance, flexibility, and reliability, making it a prime choice for a variety of embedded system applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5773 $59.5049
31+ $3.7561 $116.4391
48+ $3.6383 $174.6384
66+ $3.5216 $232.4256
85+ $3.4038 $289.3230
114+ $3.0515 $347.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess