EN
  • EN
  • DE

ST72F324BK2T6TR

Part No ST72F324BK2T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 128801-ST72F324BK2T6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F324BK2T6TR CAD Model

Description

The ST72F324BK2T6TR is a versatile and powerful microcontroller from STMicroelectronics, designed to offer an optimal blend of performance, power efficiency, and peripheral integration for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is known for its robust architecture and ease of use, making it a preferred choice for both novices and experienced developers alike.

Key Features

  • Core: The device features a high-performance 8-bit ST7 CPU core, striking a balance between processing power and power consumption.
  • Memory: It comes with 16 Kbytes of Flash program memory, which is highly reliable and provides data retention for a minimum of 20 years. The memory is also reprogrammable, supporting at least 100 write/erase cycles.
  • Clock Frequencies: The microcontroller supports a wide range of clock frequencies, up to 16 MHz, allowing designers to choose the optimal speed for their application.
  • Operating Voltage: The operating voltage ranges from 3.0 V to 5.5 V, enabling the device to be used in various power environments.
  • I/O Pins: It provides up to 28 programmable I/O lines, offering flexibility for interfacing with external components.
  • Timers: The device includes versatile timers, including a main clock controller with a watchdog, real-time base, and a beep capability to support complex timing requirements.
  • Communication Interfaces: It comes equipped with multiple communication interfaces, including SPI and SCI (UART), for easy integration into communication networks.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 12 channels allows for precise analog signal measurement and conversion.
  • Temperature Range: The microcontroller operates within an industrial temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.

Applications

The ST72F324BK2T6TR is suitable for a broad spectrum of applications, including but not limited to automotive systems, industrial controls, home appliances, and personal electronics. Its robust feature set and flexible design make it an excellent choice for engineers looking to develop sophisticated and reliable embedded systems.

Package and Availability

This microcontroller is available in a TQFP32 package, providing a compact footprint for space-constrained applications. The 'TR' suffix indicates that the device is offered in tape and reel packaging, which is ideal for automated assembly processes. The ST72F324BK2T6TR is part of STMicroelectronics' commitment to providing long-term product availability, ensuring support for extended lifecycle applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5530 $59.1890
31+ $3.7359 $115.8129
48+ $3.6191 $173.7168
66+ $3.5024 $231.1584
86+ $3.3857 $291.1702
115+ $3.0353 $349.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,792 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess