EN
  • EN
  • DE

ST72F324J2T6

Part No ST72F324J2T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST7 CISC 8KB Flash 5V 44-Pin TQFP Tray / IC MCU 8BIT 8KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 066198-ST72F324J2T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ST72F324J2
Introduction Date December 15, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F324J2T6 CAD Model

Description

STMicroelectronics ST72F324J2T6 Microcontroller

The ST72F324J2T6 is a sophisticated microcontroller product from STMicroelectronics, designed to offer a high level of integration suitable for an array of applications. This microcontroller is part of the ST7 family, known for its robustness, versatility, and efficiency, making it an ideal choice for both complex and straightforward projects.

Key Features:

  • Core: The ST72F324J2T6 is built around an 8-bit CPU, offering a perfect balance between processing power and energy consumption, suitable for cost-sensitive and power-constrained applications.
  • Memory: It comes with 16 Kbytes of Flash program memory, which is highly reliable and provides data retention for up to 20 years. The microcontroller also includes 384 bytes of RAM, ensuring smooth operation and data handling.
  • Clock: The device can be clocked up to 8 MHz, with an external clock source, or it can use its internal RC oscillator, providing flexibility in system design.
  • I/O Ports: It features 28/32 I/O pins, which are highly configurable, allowing for easy interfacing with peripheral devices and external components.
  • Peripheral Features: The ST72F324J2T6 boasts an array of embedded peripherals including a 10-bit ADC, a synchronous serial communication interface (SPI), and an I2C interface for multi-master communication.
  • Power Management: With multiple low-power modes, including Halt and Active-Halt, the microcontroller ensures efficient power management, which is crucial for battery-operated devices.
  • Robust Design: The microcontroller is designed to operate within the industrial temperature range from -40°C to +85°C, offering reliable performance under harsh conditions.
  • Package: The ST72F324J2T6 is available in a 44-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications while still providing adequate I/O capabilities.

Applications:

The ST72F324J2T6 is a versatile microcontroller that can be used in a wide range of applications, including but not limited to automotive systems, industrial controls, home appliances, personal electronics, and smart sensors. Its robust feature set and adaptability make it an excellent choice for designers looking to create efficient, reliable, and cost-effective solutions.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess