EN
  • EN
  • DE

ST72F325AR9T6

Part No ST72F325AR9T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Manufacturer STMicroelectronics
Series ST7
Package Tray
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Family Name ST72F32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935194-ST72F325AR9T6
Ultra Librarian 3D Model Ultra Librarian ST72F325AR9T6 CAD Model

Description

ST72F325AR9T6 Microcontroller by STMicroelectronics

The ST72F325AR9T6 is a sophisticated microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This high-performance MCU is designed to cater to a wide range of applications, particularly those requiring a robust set of features and reliable operation in various environments.

Key Features

  • 8-bit Architecture: At the heart of the ST72F325AR9T6 is an efficient 8-bit architecture, providing a balance between performance and power consumption, making it ideal for cost-sensitive and power-conscious applications.
  • High-Speed Operation: The MCU operates at a maximum frequency of 8 MHz, ensuring swift processing capabilities for time-critical tasks.
  • Enhanced Memory: It comes equipped with 32KB of Flash program memory and 1KB of RAM, offering ample space for program storage and adequate memory for runtime operations.
  • Rich Peripheral Set: The device includes a variety of built-in peripherals, such as multiple 16-bit timers, an 8-bit timer, an SPI interface, an I2C interface, and a UART for serial communication, which greatly expand its usability in different applications.
  • Robust I/O Capabilities: With up to 46 I/O ports, the ST72F325AR9T6 provides extensive interfacing options, allowing for flexible connection to sensors, actuators, and other electronic components.
  • Low-Power Modes: It features multiple low-power modes, including Halt and Wait modes, which help reduce power consumption during idle periods.
  • Wide Operating Voltage: The MCU operates over a wide range of supply voltages from 3.0V to 5.5V, accommodating various power supply configurations.

Applications

The ST72F325AR9T6 is versatile enough to be used in a multitude of applications. It is particularly well-suited for automotive applications, industrial control systems, home appliances, consumer electronics, and embedded systems that require a high level of integration, reliability, and efficiency.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the ST72F325AR9T6 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term performance and stability in a wide range of operating conditions.

For designers and engineers seeking a robust and feature-rich microcontroller, the ST72F325AR9T6 offers an excellent blend of performance, flexibility, and efficiency, making it a go-to choice for a variety of electronic projects and products.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.5556 $111.1112
3+ $53.8195 $161.4585
4+ $52.0833 $208.3332
5+ $50.3473 $251.7365
7+ $45.1389 $315.9723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess