EN
  • EN
  • DE

ST72F32AK2TC

Part No ST72F32AK2TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194070-ST72F32AK2TC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F32AK2TC CAD Model

Description

Overview of ST72F32AK2TC from STMicroelectronics

The ST72F32AK2TC is a versatile and robust 8-bit microcontroller from STMicroelectronics, designed to cater to a range of embedded applications that require high integration, performance, and reliability. This microcontroller is part of the ST7 family, which is renowned for its efficient architecture, rich peripheral set, and low power consumption, making it an ideal choice for industrial control, automotive, and consumer electronics applications.

Key Features

  • Core: The ST72F32AK2TC features a high-performance 8-bit CPU, offering up to 10 MIPS at 24 MHz, ensuring swift execution of instructions and efficient handling of tasks.
  • Memory: It comes with 32KB of Flash program memory, which is highly reliable and allows for in-application programming and read-while-write capabilities. Additionally, it includes 1KB of RAM for data storage and processing.
  • Peripherals: A rich set of integrated peripherals enhances the functionality of the microcontroller. These include an 8-channel, 10-bit Analog-to-Digital Converter (ADC), a synchronous serial communication interface, and multiple 16-bit timers with input capture, output compare, and PWM capabilities.
  • I/O Ports: The device offers 37 I/O ports, providing ample connectivity options for interfacing with sensors, actuators, and other external components.
  • Operating Voltage: The ST72F32AK2TC operates within a range of 3.0V to 5.5V, allowing for flexibility in powering the device for various application requirements.
  • Temperature Range: It is designed to function within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme environmental conditions.

Advantages

The ST72F32AK2TC's Flash memory technology not only provides a non-volatile storage solution but also allows for easy firmware updates, which is essential for future-proofing products and systems. The inclusion of a watchdog timer and low voltage detection circuitry enhances the reliability of the system by providing protection against system failures and ensuring stable operation.

Applications

With its robust feature set and flexible interfacing options, the ST72F32AK2TC is well-suited for a wide array of applications, including but not limited to home appliances, automotive systems, industrial controls, and consumer electronics. Its adaptability and performance make it a go-to microcontroller for designers and engineers seeking a cost-effective yet powerful solution for their embedded projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess