EN
  • EN
  • DE

HDX820WFK4FGI

Part No HDX820WFK4FGI
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Phenom II X4 820 Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952433-HDX820WFK4FGI
Series *
Ultra Librarian 3D Model Ultra Librarian HDX820WFK4FGI CAD Model

Description

The HDX820WFK4FGI is an AMD Athlon II X4 620 Quad-Core processor. It's designed for desktop computers and aims to provide a solid performance for everyday tasks, multimedia applications, and gaming at a budget-friendly price point. It is part of the Athlon II family, which focuses on delivering good performance without unnecessary frills.

Applications:

  • General Desktop Use: Ideal for everyday tasks such as web browsing, email, word processing, and spreadsheet editing.
  • Multimedia Consumption: Suitable for watching videos, listening to music, and viewing photos.
  • Entry-Level Gaming: Can handle some games, particularly older titles or those with lower graphics requirements, especially when paired with a dedicated graphics card.
  • Home Theater PCs (HTPCs): Can be used in HTPCs for playing back multimedia content on a TV.
  • Budget-Friendly Builds: A good option for building a budget-friendly desktop computer for home or office use.

Features:

  • Quad-Core Architecture: Features four physical cores, enabling parallel processing and improved performance in multi-threaded applications.
  • AMD64 Technology: Supports 64-bit computing, allowing the use of 64-bit operating systems and applications.
  • HyperTransport Technology: Provides a high-bandwidth interconnect between the processor and other components, facilitating fast data transfer.
  • Cool'n'Quiet Technology: Automatically adjusts the processor's clock speed and voltage based on the workload, reducing power consumption and noise.
  • Integrated Memory Controller: Features an integrated memory controller for improved memory performance.

Benefits:

  • Smooth Multitasking: The quad-core architecture allows for smooth multitasking, allowing users to run multiple applications concurrently without significant performance drops.
  • Improved Performance in Multi-Threaded Applications: Provides improved performance in applications that are designed to take advantage of multiple processor cores.
  • Reduced Power Consumption: Cool'n'Quiet technology helps reduce power consumption, resulting in lower energy bills and a quieter system.
  • Affordable Performance: Offers a good balance of performance and price, making it a cost-effective choice for budget-conscious users.

Additional Details:

The HDX820WFK4FGI typically operates at a clock speed of around 2.8 GHz. It utilizes the AM3 socket and requires a compatible motherboard. It supports DDR2 and DDR3 memory (depending on the motherboard). This processor does not have an L3 cache, which is a difference compared to the Phenom II series. The thermal design power (TDP) is around 95W.

You May Also Be Interested in

Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess