EN
  • EN
  • DE

ST72F561J9TBXS

Part No ST72F561J9TBXS
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number ST72F
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 756905-ST72F561J9TBXS
Ultra Librarian 3D Model Ultra Librarian ST72F561J9TBXS CAD Model

Description

STMicroelectronics ST72F561J9TBXS Microcontroller

The ST72F561J9TBXS is a feature-rich 8-bit microcontroller from STMicroelectronics, designed for a wide range of applications requiring robust performance in demanding environments. This high-quality MCU is part of the ST7 family, which is renowned for its reliability, flexibility, and efficiency in both industrial and consumer applications.

Key Features:

  • Core: The device is built around a high-performance 8-bit CPU, offering up to 8 MIPS peak performance at 8 MHz frequency, making it suitable for complex tasks in real-time applications.
  • Memory: It comes with 56 Kbytes of on-chip Flash program memory, ensuring ample space for application code, and 1 Kbyte of RAM for efficient data processing.
  • Clock, Reset, and Supply Management: Enhanced low voltage supervisor (LVD) for reset, clock-safe failure detection, and an oscillator watchdog for enhanced reliability.
  • Five Power Saving Modes: Includes HALT, active-halt, wait, slow, and auto wake up from halt to optimize power consumption.
  • Rich Peripherals: A variety of embedded peripherals including 8-bit and 16-bit timers, PWM outputs, synchronous and asynchronous serial communications interfaces, and a 10-bit ADC ensure great versatility for interfacing with other components.
  • I/O Ports: Up to 68 fully programmable I/O lines to connect with sensors, actuators, and other devices.
  • In-Circuit Programming and Debugging: Supports in-circuit programming and in-application programming for easy updates and debugging, which is facilitated by a single wire interface module (SWIM).

Applications:

The ST72F561J9TBXS MCU is ideal for applications in automotive systems, home appliances, industrial control, consumer electronics, and personal healthcare devices. Its robust design and wide operating temperature range make it particularly suited for harsh environments where reliability is critical.

Quality and Support:

STMicroelectronics provides comprehensive technical support for the ST72F561J9TBXS, including detailed datasheets, application notes, and software libraries. This ensures that developers can fully leverage the capabilities of the microcontroller for their specific applications. The product is also backed by ST's commitment to quality, ensuring long-term availability and support for industrial-grade projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess