EN
  • EN
  • DE

ST72F60E2M1

Part No ST72F60E2M1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 14
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Dimension 24-SOIC (0.295", 7.50mm Width)
Win Source Part Number 066215-ST72F60E2M1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 32
Ultra Librarian 3D Model Ultra Librarian ST72F60E2M1 CAD Model

Description

The ST72F60E2M1 is a versatile 8-bit microcontroller from STMicroelectronics that is designed to cater to a wide range of applications requiring embedded control. This MCU is part of the ST7 family, which is renowned for its high performance, reliability, and ease of use.

Key Features

  • Core: 8-bit CPU core with a maximum clock frequency of 8 MHz, providing a good balance between processing power and power consumption.
  • Memory: Equipped with 2 KB of Flash program memory, which is highly reliable and allows for in-circuit reprogramming. It also has 128 bytes of RAM for efficient data handling.
  • I/O Ports: Features 28 I/O ports that are highly versatile and can be used for interfacing with sensors, actuators, and other peripherals.
  • Timers: Includes a 16-bit timer, an 8-bit timer, and a watchdog timer, which are essential for timing-related tasks within embedded systems.
  • Communication: Provides a serial communication interface for easy data transfer with other devices, supporting protocols such as SPI and I²C.
  • Analog-to-Digital Converter (ADC): Comes with an integrated 10-bit ADC, allowing the microcontroller to process analog signals and use them in digital applications.
  • Supply Voltage: Operates within a supply voltage range of 3.0 V to 5.5 V, making it suitable for both battery-powered and mains-powered applications.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The ST72F60E2M1 microcontroller is ideal for applications such as:

  • Automotive control systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Personal healthcare devices

With its robust feature set and STMicroelectronics' commitment to quality, the ST72F60E2M1 is an excellent choice for designers and engineers looking for a reliable MCU solution for their embedded projects.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1137 $63.4110
70+ $1.7337 $121.3590
105+ $1.6805 $176.4525
145+ $1.6262 $235.7990
185+ $1.5720 $290.8200
250+ $1.4091 $352.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess