EN
  • EN
  • DE

ST72F63B-SK/RAIS

Part No ST72F63B-SK/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series ST7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor ST7
Platform Raisonance Reva
Utilized IC / Part ST7263B
Mounting Type Fixed
Contents Board(s)
Base Product Number ST72
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284025-ST72F63B-SK/RAIS
Ultra Librarian 3D Model Ultra Librarian ST72F63B-SK/RAIS CAD Model

Description

The ST72F63B-SK/RAIS is a versatile and powerful microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the ST7 family, which is renowned for its robust architecture, high performance, and flexibility, making it suitable for a wide range of applications.

Key Features

  • Core: The device features a high-performance 8-bit core, operating at a frequency of up to 8 MHz, which is capable of executing most instructions in just a few microseconds.
  • Memory: It comes equipped with 8KB of Flash program memory, ensuring ample space for complex programs, and 384 bytes of RAM for efficient data processing.
  • I/O Ports: The MCU includes 28 versatile I/O ports that are highly configurable, allowing designers to tailor the device to their specific needs.
  • ADC: An integrated 10-bit analog-to-digital converter provides precise measurement capabilities for sensor interfacing and data acquisition tasks.
  • Communication: It supports a variety of communication protocols, including SPI and I2C, enabling easy integration with other components and peripherals.
  • Timers: Multiple timers, including a main timer and a watchdog timer, offer scheduling and time management functions to ensure reliable system performance.
  • Operating Voltage: The MCU operates over a wide range of voltages, from 3.0V to 5.5V, which is ideal for battery-operated devices and various power supply conditions.

Applications

The ST72F63B-SK/RAIS is designed for flexibility, making it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Medical devices

Package and Quality

This MCU is available in a 32-pin shrink small outline package (SSOP), which offers a compact footprint while still providing easy access to all its functionalities. Furthermore, STMicroelectronics ensures high-quality standards, making the ST72F63B-SK/RAIS a reliable choice for both prototyping and mass production.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess