EN
  • EN
  • DE

ST7FLI49MK1B6

Part No ST7FLI49MK1B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Manufacturer STMicroelectronics
Series ST7
Package Tube
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I²C
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.4V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 32-SDIP (0.400", 10.16mm)
Family Name ST7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 16
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935201-ST7FLI49MK1B6
Ultra Librarian 3D Model Ultra Librarian ST7FLI49MK1B6 CAD Model

Description

The ST7FLI49MK1B6 is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, designed to offer a robust solution for automotive and industrial applications. This versatile MCU is part of the ST7 family, which is renowned for its high performance and reliability in challenging environments.

Key Features

  • Core: The device features a high-performance 8-bit core with a maximum operating frequency of up to 16 MHz, providing the computational power necessary for complex tasks.
  • Memory: Equipped with 49K bytes of Flash program memory, the ST7FLI49MK1B6 ensures ample space for application code, which is essential for feature-rich software implementations. Additionally, it includes 1K bytes of RAM for data storage and processing.
  • EEPROM: 256 bytes of EEPROM are also available, offering non-volatile storage for critical data that must be preserved across power cycles.
  • Peripheral Features: This MCU boasts a rich set of peripherals, including multiple 16-bit timers, an 8-bit ADC (Analog to Digital Converter), a synchronous serial communication interface (SSCI), and an I2C interface for multi-master communication.
  • Robust I/O: With up to 38 I/O ports, the ST7FLI49MK1B6 allows for versatile interaction with sensors, actuators, and other electronic components, making it highly adaptable to various application needs.
  • Supply Voltage: The operating voltage range of 3.3V to 5.5V provides flexibility in power supply design, accommodating a wide array of automotive and industrial applications.
  • Temperature Range: It operates within an extended temperature range, which is crucial for automotive applications that must withstand extreme conditions.
  • Package: The MCU is available in a QFP64 package, which is conducive to compact PCB designs.

Applications

The ST7FLI49MK1B6 is particularly suited for automotive applications, including engine management systems, body control modules, and dashboard instrumentation. Its robustness and feature set also make it ideal for industrial control systems, home automation, and other embedded control applications where reliability and performance are paramount.

Support and Resources

STMicroelectronics provides extensive support for the ST7FLI49MK1B6, including comprehensive technical documentation, development tools, and software libraries to streamline the design process and reduce time to market. Customers can access a wide range of resources through the STMicroelectronics website, including application notes, reference designs, and product datasheets.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess