EN
  • EN
  • DE

ST90R40C6R

Part No ST90R40C6R
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838932-ST90R40C6R
Ultra Librarian 3D Model Ultra Librarian ST90R40C6R CAD Model

Description

The ST90R40C6R is a robust and reliable power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced power MOSFET is engineered to deliver high-performance efficiency and power density for a wide range of applications. It is a suitable choice for designers looking for a component that can handle high currents and voltages with minimal losses.

Key Features

  • Voltage & Current: The ST90R40C6R is characterized by a 600V drain-source voltage (VDS) and a continuous drain current (ID) of 40A, making it capable of handling high-power applications with ease.
  • Low On-Resistance: With an on-resistance (RDS(on)) as low as 0.09 ohms, this MOSFET ensures high efficiency and low conduction losses, which is critical for energy-sensitive designs.
  • Fast Switching: The device offers fast switching performance, which is essential for reducing switching losses and improving overall system efficiency in high-frequency circuits.
  • Thermal Performance: The ST90R40C6R comes in a TO-247 package that provides excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • Robustness: This power MOSFET is designed to withstand harsh conditions and is characterized by its high ruggedness and immunity to harsh environments.

Applications

The versatility of the ST90R40C6R makes it an ideal choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • High-Efficiency Power Management Systems

Overall, the ST90R40C6R from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable, and efficient components for the electronics industry. With its superior electrical characteristics and robust package, it stands as a solid choice for engineers and designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.7447 $64.7447
3+ $53.1238 $159.3714
4+ $51.4637 $205.8548
5+ $49.8036 $249.0180
6+ $48.1434 $288.8604
9+ $43.1630 $388.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess