EN
  • EN
  • DE

STA013S013TR

Part No STA013S013TR
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Win Source Part Number 194119-STA013S013TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA013S013TR CAD Model

Description

Product Overview: STA013S013TR by STMicroelectronics

The STA013S013TR is a cutting-edge MPEG 2.5 Layer III audio decoder manufactured by STMicroelectronics, a leader in the semiconductor industry. This advanced chip is designed to provide high-quality audio decoding capabilities for a variety of applications, including portable MP3 players, automotive audio systems, and digital audio broadcasting devices.

Key Features

  • Superior Audio Decoding: The STA013S013TR supports MPEG 1.0/2.0/2.5 Layer III decoding, ensuring compatibility with a wide range of audio formats and providing users with exceptional sound quality.
  • Sample Rates: It is capable of handling sample rates of 32, 44.1, and 48 kHz, which covers the standard range for most digital audio tracks.
  • Serial Control Interface: The device includes a serial control interface, which simplifies system integration and allows for easy communication with microcontrollers or processors.
  • Programmable De-emphasis: With its programmable de-emphasis filter, the STA013S013TR can adapt to different recording standards, ensuring optimal audio playback quality.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices, contributing to longer playback times and improved user experience.
  • Compact Packaging: The STA013S013TR comes in a TSSOP28 package, which is suitable for space-constrained applications while providing reliable connectivity and performance.

Applications

The versatility of the STA013S013TR makes it an excellent choice for a diverse range of audio applications. It is particularly well-suited for:

  • Portable MP3 players, where its low power consumption and compact size are critical for device portability and battery life.
  • Car audio systems, where it provides robust audio decoding for an enhanced in-vehicle entertainment experience.
  • Home audio systems, adding high-quality MP3 playback to traditional Hi-Fi systems.
  • Digital audio broadcasting (DAB) receivers, where its superior decoding capabilities ensure clear and reliable audio transmission.

With its advanced features and flexible application range, the STA013S013TR from STMicroelectronics stands out as a high-performance solution for any audio decoding requirement.

You May Also Be Interested in

Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4182
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
Wch
USB to UART 6Mbps USB 2.0 TQFN-16-EP(3x3) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,429 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess